Norplex-Micarta Resin, Glass Fabric Substrates MC507U

Description
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - MC507U - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
MC507U
Resin, Glass Fabric Substrates MC507U
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In these applications, this fiberglass composite can withstand short-term exposure to temperatures as high as 600°C, as well as continuous exposure to temperatures up to 220°C for periods as long as several years.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number MC507U
Product Name Resin, Glass Fabric Substrates
Type Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Resin, Glass Fabric Substrates - RT507L - Norplex-Micarta
Specs
Type Thermal Insulation
Applications Heating Appliance
Performance Features UL
View Details
Excelblok™ -  - ThermoDyne
ThermoDyne
Specs
Type Thermal Insulation; Dielectric Insulation
Material Ceramic
Applications Fire
View Details
Thermal Insulation Material - AS27 - Shiu Li Technology Co., Ltd
Shiu Li Technology Co., Ltd
Specs
Type Thermal Insulation
Material Composed of nanoscale porous silica, carbon, and other materials
Applications Aerospace; Automotive / Transportation; Electrical; Energy, consumer electronics, and household appliances
View Details