Steel Guard Safety Corp. ARC-TEX™ Welding Blanket WB AT Series

Description
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
Description
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Suppliers

Company
Product
Description
Supplier Links
ARC-TEX™ Welding Blanket - WB AT Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
ARC-TEX™ Welding Blanket
WB AT Series
ARC-TEX™ Welding Blanket WB AT Series
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications.
Provide protection from extreme heat up to 2000 Degrees.
SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications:
¢ Welding Slag
¢ Grinding
¢ Heat Treating
¢ Machine Covers
¢ Stress Relief
¢ Personal Weld Pads
¢ Molten Splash
Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number WB AT Series
Product Name ARC-TEX™ Welding Blanket
Type Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
Material Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
Applications Fire; Thermal Insulation; Fabrication
Performance Features Flame or Fire Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica
Applications Aerospace; Fire; Thermal Insulation
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details