Plascore Incorporated PP Polypropylene Honeycomb

Description
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption. Features: • High strength-to-weight ratio • Corrosion, fungi, rot, chemical and moisture resistant • Sound and vibration dampening • Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.
Description
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption. Features: • High strength-to-weight ratio • Corrosion, fungi, rot, chemical and moisture resistant • Sound and vibration dampening • Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.

Suppliers

Company
Product
Description
Supplier Links
PP Polypropylene Honeycomb -  - Plascore Incorporated
Zeeland, MI, USA
PP Polypropylene Honeycomb
PP Polypropylene Honeycomb
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption. Features: • High strength-to-weight ratio • Corrosion, fungi, rot, chemical and moisture resistant • Sound and vibration dampening • Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.

PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable.

PP polypropylene honeycomb is supplied with or without a non-woven polyester veil for better bonding. It is also supplied with or without a film barrier under the polyester veil to limit the amount of resin consumption.

Features:

• High strength-to-weight ratio
• Corrosion, fungi, rot, chemical and moisture resistant
• Sound and vibration dampening
• Energy absorbing
• Thermoformable
• Temperature use to 180°F
• Recyclable

Applications:

PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media.

Availability:

PP polypropylene honeycomb is available in the following standard dimensions.

Supplier's Site

Technical Specifications

  Plascore Incorporated
Product Category Composite Panels
Product Name PP Polypropylene Honeycomb
Skin Type Plastic / Polymer
Core Type Honeycomb
Application Automotive; Aerospace; Flooring
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
High Density Tooling Foam Board - LAST-A-FOAM® FR-4530 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 1100 to 1132 lbs/in (1926 to 1982 N/cm)
View Details
PCGA-XR2 3003 Aluminum Honeycomb -  - Plascore Incorporated
Specs
Skin Type Metal Sheet
Core Type Honeycomb
Application Automotive; Aerospace; Flooring; Industrial
View Details
Fiberglass Baffle Panels -  - Strongwell Corporation
Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Features UV or Weather Resistant
Width 12 to 24 inches (305 to 610 mm)
View Details