Nordson EFD Aseptic Dispense Valve

Description
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V provides fast, reliable operation. This fosters faster cycle and batch speeds, while electro-polished valve fluid bodies increase durability and corrosion resistance. Flow volumes range from 0.5 microliter deposits to a continuous flow rate of 14.0 milliliters per second. The valve closes clean at the end of each cycle, with a fast cutoff that eliminates drips. Internal threads have been removed to facilitate easy cleaning. Aseptic valve wetted parts are made of 316L stainless steel and PTFE, making them suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) processes. This compact diaphragm valve is ideal for aseptic and sterile fluid applications. Features FDA-compliant wetted parts Accurate, consistent shot size Clean cutoff eliminates drips Diaphragm life exceeds 1x10⁸ Positive shutoff, no seals Compact size and weight Exceeds 500 cycles per minute Compatible Fluids Saline solutions Optical monomers Pill coating Solvents Vial filling Food processing The complete system includes the 754V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even greater yields, integrate with an EFD automated dispensing system. Also available, the 784S-SS aseptic microspray valve uses Low Volume Low Pressure (LVLP) technology to produce uniform spray patterns between 3.3 mm (0.13") and 19.1 mm (0.75").
Datasheet
Description
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V provides fast, reliable operation. This fosters faster cycle and batch speeds, while electro-polished valve fluid bodies increase durability and corrosion resistance. Flow volumes range from 0.5 microliter deposits to a continuous flow rate of 14.0 milliliters per second. The valve closes clean at the end of each cycle, with a fast cutoff that eliminates drips. Internal threads have been removed to facilitate easy cleaning. Aseptic valve wetted parts are made of 316L stainless steel and PTFE, making them suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) processes. This compact diaphragm valve is ideal for aseptic and sterile fluid applications. Features FDA-compliant wetted parts Accurate, consistent shot size Clean cutoff eliminates drips Diaphragm life exceeds 1x10⁸ Positive shutoff, no seals Compact size and weight Exceeds 500 cycles per minute Compatible Fluids Saline solutions Optical monomers Pill coating Solvents Vial filling Food processing The complete system includes the 754V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even greater yields, integrate with an EFD automated dispensing system. Also available, the 784S-SS aseptic microspray valve uses Low Volume Low Pressure (LVLP) technology to produce uniform spray patterns between 3.3 mm (0.13") and 19.1 mm (0.75").
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aseptic Dispense Valve -  - Nordson EFD
East Providence, RI, USA
Aseptic Dispense Valve
Aseptic Dispense Valve
Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment areas, the 754V provides fast, reliable operation. This fosters faster cycle and batch speeds, while electro-polished valve fluid bodies increase durability and corrosion resistance. Flow volumes range from 0.5 microliter deposits to a continuous flow rate of 14.0 milliliters per second. The valve closes clean at the end of each cycle, with a fast cutoff that eliminates drips. Internal threads have been removed to facilitate easy cleaning. Aseptic valve wetted parts are made of 316L stainless steel and PTFE, making them suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) processes. This compact diaphragm valve is ideal for aseptic and sterile fluid applications. Features FDA-compliant wetted parts Accurate, consistent shot size Clean cutoff eliminates drips Diaphragm life exceeds 1x10⁸ Positive shutoff, no seals Compact size and weight Exceeds 500 cycles per minute Compatible Fluids Saline solutions Optical monomers Pill coating Solvents Vial filling Food processing The complete system includes the 754V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even greater yields, integrate with an EFD automated dispensing system. Also available, the 784S-SS aseptic microspray valve uses Low Volume Low Pressure (LVLP) technology to produce uniform spray patterns between 3.3 mm (0.13") and 19.1 mm (0.75").

Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes.

With a flow path free of entrapment areas, the 754V provides fast, reliable operation. This fosters faster cycle and batch speeds, while electro-polished valve fluid bodies increase durability and corrosion resistance.

Flow volumes range from 0.5 microliter deposits to a continuous flow rate of 14.0 milliliters per second. The valve closes clean at the end of each cycle, with a fast cutoff that eliminates drips. Internal threads have been removed to facilitate easy cleaning.

Aseptic valve wetted parts are made of 316L stainless steel and PTFE, making them suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) processes. This compact diaphragm valve is ideal for aseptic and sterile fluid applications.

Features

  • FDA-compliant wetted parts
  • Accurate, consistent shot size
  • Clean cutoff eliminates drips
  • Diaphragm life exceeds 1x10⁸
  • Positive shutoff, no seals
  • Compact size and weight
  • Exceeds 500 cycles per minute

Compatible Fluids

  • Saline solutions
  • Optical monomers
  • Pill coating
  • Solvents
  • Vial filling
  • Food processing

The complete system includes the 754V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even greater yields, integrate with an EFD automated dispensing system.

Also available, the 784S-SS aseptic microspray valve uses Low Volume Low Pressure (LVLP) technology to produce uniform spray patterns between 3.3 mm (0.13") and 19.1 mm (0.75").

Supplier's Site Datasheet

Technical Specifications

  Nordson EFD
Product Category Dispensing Valve Systems
Product Name Aseptic Dispense Valve
Valve Dispensing Technology Diaphragm
Shot Size 5.00E-4 to 60 cc (3.05E-5 to 3.66 cubic inches)
Dispensing Application Dot
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 400 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
View Details
Spray Valve, Round Pattern, Tamperproof, Viton Seals - A2748-2-S01 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application Lubricants
View Details
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate ? to 75.76 L/min (? to 77 in³/sec)
Dispensed Width / Diameter 3.17 to 25.4 mm (0.1250 to 1 inch)
View Details