EXACT Dispensing Systems Dispense Valves S-900 Series Valves

Description
EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger. MODEL S-900 & S-901 SERIES For small dot, bead, and fill applications, EXACT offers the S-900 and S-901 series valves, which feature compact design and minimal internal ported volume. These valves can be used with both single and plural component materials. The small size of the S-901 makes it ideal for hand held operation, either by itself or with the optional S-364 Triggerhandle. Some additional features of the S-900 & S-901 valves include: Self compensating seat design for long lasting performance. Stroke adjust for precise flow control. Wetted parts constructed of aluminum, stainless steel, ethylene propylene. Other materials available. MODEL S-905 THRU S-910 SERIES For applicatons requiring higher flow rates (up to 20 gpm), the S-905 through S-910 series valves are offered. Typically used in batching operations, these valves offer such features as: Flush shut off design Recirculating porting Solvent purge check port Right angle inlet porting for high density mounting configurations A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls, stands, and other control and fixturing devices. Our engineers are always available to assist you in choosing the right valve for your application.
Description
EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger. MODEL S-900 & S-901 SERIES For small dot, bead, and fill applications, EXACT offers the S-900 and S-901 series valves, which feature compact design and minimal internal ported volume. These valves can be used with both single and plural component materials. The small size of the S-901 makes it ideal for hand held operation, either by itself or with the optional S-364 Triggerhandle. Some additional features of the S-900 & S-901 valves include: Self compensating seat design for long lasting performance. Stroke adjust for precise flow control. Wetted parts constructed of aluminum, stainless steel, ethylene propylene. Other materials available. MODEL S-905 THRU S-910 SERIES For applicatons requiring higher flow rates (up to 20 gpm), the S-905 through S-910 series valves are offered. Typically used in batching operations, these valves offer such features as: Flush shut off design Recirculating porting Solvent purge check port Right angle inlet porting for high density mounting configurations A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls, stands, and other control and fixturing devices. Our engineers are always available to assist you in choosing the right valve for your application.

Suppliers

Company
Product
Description
Supplier Links
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Newcastle, ME, USA
Dispense Valves
S-900 Series Valves
Dispense Valves S-900 Series Valves
EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger. MODEL S-900 & S-901 SERIES For small dot, bead, and fill applications, EXACT offers the S-900 and S-901 series valves, which feature compact design and minimal internal ported volume. These valves can be used with both single and plural component materials. The small size of the S-901 makes it ideal for hand held operation, either by itself or with the optional S-364 Triggerhandle. Some additional features of the S-900 & S-901 valves include: Self compensating seat design for long lasting performance. Stroke adjust for precise flow control. Wetted parts constructed of aluminum, stainless steel, ethylene propylene. Other materials available. MODEL S-905 THRU S-910 SERIES For applicatons requiring higher flow rates (up to 20 gpm), the S-905 through S-910 series valves are offered. Typically used in batching operations, these valves offer such features as: Flush shut off design Recirculating porting Solvent purge check port Right angle inlet porting for high density mounting configurations A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls, stands, and other control and fixturing devices. Our engineers are always available to assist you in choosing the right valve for your application.

EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger.

MODEL S-900 & S-901 SERIES
For small dot, bead, and fill applications, EXACT offers the S-900 and S-901 series valves, which feature compact design and minimal internal ported volume. These valves can be used with both single and plural component materials. The small size of the S-901 makes it ideal for hand held operation, either by itself or with the optional S-364 Triggerhandle.

Some additional features of the S-900 & S-901 valves include:

  • Self compensating seat design for long lasting performance.
  • Stroke adjust for precise flow control.
  • Wetted parts constructed of aluminum, stainless steel, ethylene propylene. Other materials available.

MODEL S-905 THRU S-910 SERIES
For applicatons requiring higher flow rates (up to 20 gpm), the S-905 through S-910 series valves are offered. Typically used in batching operations, these valves offer such features as:

  • Flush shut off design
  • Recirculating porting
  • Solvent purge check port
  • Right angle inlet porting for high density mounting configurations

A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls, stands, and other control and fixturing devices.

Our engineers are always available to assist you in choosing the right valve for your application.

Supplier's Site

Technical Specifications

  EXACT Dispensing Systems
Product Category Dispensing Valve Systems
Product Number S-900 Series Valves
Product Name Dispense Valves
Valve Dispensing Technology Positive Displacement
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Spray Valve, Round Pattern, Handwheel, Viton Seals - A2748-1-S02 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application Lubricants
View Details
Polyethylene Taper Tips -  - Cammda Corporation
Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Dispense Valves - 400 Series Autovalve - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Application AdhesiveSilicone; Epoxies, Urethanes, and Silicones.
View Details