Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISPENSING VALVE SYSTEMS
SEEDBURO EQUIPMENT COMPANY
20057 -- SEEDBURO DISCHARGE VALVES AND ACCESSORIES - 8" THREE-WAY DISCHARGE VALVE, 11 GA.
Seedburo Equipment Company
Seedburo Discharge Valves and Accessories - 8" THREE-WAY DISCHARGE VALVE, 11 GA.
20057
Description
11 gauge steel valves with square flanged openings.
Seedburo Equipment Company
Done
Description
11 gauge steel valves with square flanged openings.
Suppliers
Company
Product
Description
Supplier Links
Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Discharge Valves and Accessories - 8" THREE-WAY DISCHARGE VALVE, 11 GA.
20057
Seedburo Discharge Valves and Accessories - 8" THREE-WAY DISCHARGE VALVE, 11 GA.
20057
11 gauge steel valves with square flanged openings.
11 gauge steel valves with square flanged openings.
Supplier's Site
Technical Specifications
Seedburo Equipment Company
Product Category
Dispensing Valve Systems
Product Number
20057
Product Name
Seedburo Discharge Valves and Accessories - 8" THREE-WAY DISCHARGE VALVE, 11 GA.
Unlock Full Specs
to access all available technical data
Similar Products
Dymax
Dispense Valves and Controllers, Model 485
Specs
Valve Dispensing Technology
Needle or Spool
Application
wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing
View Details
TSI Incorporated
Aerosol Generator 3079A
3079A
Specs
Valve Dispensing Technology
Spray
View Details
AW Company
Plural Component Metered Mixing System
Smart 2K
Specs
Valve Dispensing Technology
Spray
Metering Accuracy
3 %
Dispensing Application
Spray
View Details
Precision Engine Controls Corp.
Liquid Valve (VL)
View Details