Nordson EFD General Purpose Spray Valve 781S

Description
The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control without waste, mess, or overspray. This means fluid goes exactly where it's needed, improving consistency with reduced fluid use and cleanup costs. Fluid can be reliably dispensed in microliter to milliliter amounts, in round patterns with diameters ranging from 4.3 mm (0.17") to 50.8 mm (2.0"), and in fan patterns up to 165.1 mm (6.5") wide. Features High transfer efficiency Extremely consistent area of coverage No clogging, dripping, or drying out No overspray, mist, or bounce Adjustable nozzle air Compatible Fluids Activators Coatings Greases Liquid fluxes Silicones Solvents Inks Oils The complete system includes the 781S spray valve, ValveMate™ 8040 controller, and fluid reservoir. Integrate with an EFD automated dispensing system for even faster throughput.
Description
The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control without waste, mess, or overspray. This means fluid goes exactly where it's needed, improving consistency with reduced fluid use and cleanup costs. Fluid can be reliably dispensed in microliter to milliliter amounts, in round patterns with diameters ranging from 4.3 mm (0.17") to 50.8 mm (2.0"), and in fan patterns up to 165.1 mm (6.5") wide. Features High transfer efficiency Extremely consistent area of coverage No clogging, dripping, or drying out No overspray, mist, or bounce Adjustable nozzle air Compatible Fluids Activators Coatings Greases Liquid fluxes Silicones Solvents Inks Oils The complete system includes the 781S spray valve, ValveMate™ 8040 controller, and fluid reservoir. Integrate with an EFD automated dispensing system for even faster throughput.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Spray Valve - 781S - Nordson EFD
East Providence, RI, USA
General Purpose Spray Valve
781S
General Purpose Spray Valve 781S
The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control without waste, mess, or overspray. This means fluid goes exactly where it's needed, improving consistency with reduced fluid use and cleanup costs. Fluid can be reliably dispensed in microliter to milliliter amounts, in round patterns with diameters ranging from 4.3 mm (0.17") to 50.8 mm (2.0"), and in fan patterns up to 165.1 mm (6.5") wide. Features High transfer efficiency Extremely consistent area of coverage No clogging, dripping, or drying out No overspray, mist, or bounce Adjustable nozzle air Compatible Fluids Activators Coatings Greases Liquid fluxes Silicones Solvents Inks Oils The complete system includes the 781S spray valve, ValveMate™ 8040 controller, and fluid reservoir. Integrate with an EFD automated dispensing system for even faster throughput.

The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology.

It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control without waste, mess, or overspray. This means fluid goes exactly where it's needed, improving consistency with reduced fluid use and cleanup costs.

Fluid can be reliably dispensed in microliter to milliliter amounts, in round patterns with diameters ranging from 4.3 mm (0.17") to 50.8 mm (2.0"), and in fan patterns up to 165.1 mm (6.5") wide.

Features

  • High transfer efficiency
  • Extremely consistent area of coverage
  • No clogging, dripping, or drying out
  • No overspray, mist, or bounce
  • Adjustable nozzle air

Compatible Fluids

  • Activators
  • Coatings
  • Greases
  • Liquid fluxes
  • Silicones
  • Solvents
  • Inks
  • Oils

The complete system includes the 781S spray valve, ValveMate™ 8040 controller, and fluid reservoir. Integrate with an EFD automated dispensing system for even faster throughput.

Supplier's Site

Technical Specifications

  Nordson EFD
Product Category Dispensing Valve Systems
Product Number 781S
Product Name General Purpose Spray Valve
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate ? to 75.76 L/min (? to 77 in³/sec)
Dispensed Width / Diameter 3.17 to 25.4 mm (0.1250 to 1 inch)
View Details
Aseptic Spray Valve -  - Nordson EFD
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application AdhesiveSilicone; CoatingPaint
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details