TSI Incorporated Condensation Monodisperse Aerosol Generator 3475 3475

Description
If your application requires high concentrations of monodisperse spherical and uncharged particles, the Condensation Monodisperse Aerosol Generator* (CMAG) Model 3475 may be an excellent solution for you. This Sinclair-LaMer type generator uses a condensation-based method to create singular size particles from oils, waxes, and similar materials. The resulting particles are in the range of 0.1 - 8 µm. The CMAG is a very useful tool for challenging HEPA and ULPA filters, seeding wind tunnels, conducting inhalation studies, and other applications that require high concentrations of monodisperse particles. The CMAG uses nitrogen as carrier gas and condenses vapor onto condensation nuclei. This produces highly monodisperse particles in concentrations greater than 106 particles/cm3 at a flow rate of 4 L/min. These particles are in the range from 0.1 to 8 µm and can be fluorescently or radioactively labeled. The CMAG offers rapid response when changing aerosol size, and it can operate for long periods without interruption. *Availability limited in Europe. Applications Human and animal exposure studies Filter testing Particle-sizing instrument evaluation and calibration Smoke-detector performance analyses Wind-tunnel seeding Laser Doppler velocimeter (LDV) seeding General-purpose test-aerosol production Features & Benefits Generates monodisperse particles from 0.1 to 8 µm Produces concentrations >106 particles/cm3
Datasheet
Description
If your application requires high concentrations of monodisperse spherical and uncharged particles, the Condensation Monodisperse Aerosol Generator* (CMAG) Model 3475 may be an excellent solution for you. This Sinclair-LaMer type generator uses a condensation-based method to create singular size particles from oils, waxes, and similar materials. The resulting particles are in the range of 0.1 - 8 µm. The CMAG is a very useful tool for challenging HEPA and ULPA filters, seeding wind tunnels, conducting inhalation studies, and other applications that require high concentrations of monodisperse particles. The CMAG uses nitrogen as carrier gas and condenses vapor onto condensation nuclei. This produces highly monodisperse particles in concentrations greater than 106 particles/cm3 at a flow rate of 4 L/min. These particles are in the range from 0.1 to 8 µm and can be fluorescently or radioactively labeled. The CMAG offers rapid response when changing aerosol size, and it can operate for long periods without interruption. *Availability limited in Europe. Applications Human and animal exposure studies Filter testing Particle-sizing instrument evaluation and calibration Smoke-detector performance analyses Wind-tunnel seeding Laser Doppler velocimeter (LDV) seeding General-purpose test-aerosol production Features & Benefits Generates monodisperse particles from 0.1 to 8 µm Produces concentrations >106 particles/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condensation Monodisperse Aerosol Generator 3475 - 3475 - TSI Incorporated
Shoreview, MN, United States
Condensation Monodisperse Aerosol Generator 3475
3475
Condensation Monodisperse Aerosol Generator 3475 3475
If your application requires high concentrations of monodisperse spherical and uncharged particles, the Condensation Monodisperse Aerosol Generator* (CMAG) Model 3475 may be an excellent solution for you. This Sinclair-LaMer type generator uses a condensation-based method to create singular size particles from oils, waxes, and similar materials. The resulting particles are in the range of 0.1 - 8 µm. The CMAG is a very useful tool for challenging HEPA and ULPA filters, seeding wind tunnels, conducting inhalation studies, and other applications that require high concentrations of monodisperse particles. The CMAG uses nitrogen as carrier gas and condenses vapor onto condensation nuclei. This produces highly monodisperse particles in concentrations greater than 106 particles/cm3 at a flow rate of 4 L/min. These particles are in the range from 0.1 to 8 µm and can be fluorescently or radioactively labeled. The CMAG offers rapid response when changing aerosol size, and it can operate for long periods without interruption. *Availability limited in Europe. Applications Human and animal exposure studies Filter testing Particle-sizing instrument evaluation and calibration Smoke-detector performance analyses Wind-tunnel seeding Laser Doppler velocimeter (LDV) seeding General-purpose test-aerosol production Features & Benefits Generates monodisperse particles from 0.1 to 8 µm Produces concentrations >106 particles/cm3

If your application requires high concentrations of monodisperse spherical and uncharged particles, the Condensation Monodisperse Aerosol Generator* (CMAG) Model 3475 may be an excellent solution for you. This Sinclair-LaMer type generator uses a condensation-based method to create singular size particles from oils, waxes, and similar materials. The resulting particles are in the range of 0.1 - 8 µm. The CMAG is a very useful tool for challenging HEPA and ULPA filters, seeding wind tunnels, conducting inhalation studies, and other applications that require high concentrations of monodisperse particles.

The CMAG uses nitrogen as carrier gas and condenses vapor onto condensation nuclei. This produces highly monodisperse particles in concentrations greater than 106 particles/cm3 at a flow rate of 4 L/min. These particles are in the range from 0.1 to 8 µm and can be fluorescently or radioactively labeled. The CMAG offers rapid response when changing aerosol size, and it can operate for long periods without interruption.

*Availability limited in Europe.

Applications

  • Human and animal exposure studies
  • Filter testing
  • Particle-sizing instrument evaluation and calibration
  • Smoke-detector performance analyses
  • Wind-tunnel seeding
  • Laser Doppler velocimeter (LDV) seeding
  • General-purpose test-aerosol production

Features & Benefits

  • Generates monodisperse particles from 0.1 to 8 µm
  • Produces concentrations >106 particles/cm3
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3475
Product Name Condensation Monodisperse Aerosol Generator 3475
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Electrospray Aerosol Generator 3480 - 3480 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Specs
Valve Dispensing Technology Needle or Spool; Spray (optional feature)
Media Viscosity 3.00E6 cps
Dispensing Application Bead; Spray Round (optional feature)
View Details
High Pressure Dispensing Valve, 736HPA-NV Series -  - Nordson EFD
Specs
Dispensing Application Bead
Application AdhesiveSilicone; Lubricants
Number of Components Single Component
View Details