Nordson EFD Radial Spray Valve 782RA

Description
The 782RA Series radial spray valve’s unique design allows it to apply a precise, uniform 360° coating of lubricants, primers, and other low- to medium-viscosity fluids inside cylinders. Using Low Volume Low Pressure (LVLP) technology, the air-actuated spray system atomizes the fluid while a precision air motor drives a rotating air cap, producing radial output to coat cylinders 25.4 mm (1.0”) to 304.8 mm (12.0”) in diameter. Rotor length is 5.59 cm (2.2") and reaches into cylinders with a minimum inner diameter of 2.54 cm (1.0"). High transfer efficiency with instant fluid cutoff at the end of the spray cycle ensures that coatings are applied evenly from startup to shutdown. Features Adjustable nozzle air High transfer efficiency Self-adjusting PTFE packings No mist or overspray Cycle rate exceeds 400 cycles per minute Compatible Fluids Accelerators Activators Lubricants Primers Solvents The complete system includes the 782RA radial spray valve, ValveMate™ 7160RA controller, and fluid reservoir.
Datasheet
Description
The 782RA Series radial spray valve’s unique design allows it to apply a precise, uniform 360° coating of lubricants, primers, and other low- to medium-viscosity fluids inside cylinders. Using Low Volume Low Pressure (LVLP) technology, the air-actuated spray system atomizes the fluid while a precision air motor drives a rotating air cap, producing radial output to coat cylinders 25.4 mm (1.0”) to 304.8 mm (12.0”) in diameter. Rotor length is 5.59 cm (2.2") and reaches into cylinders with a minimum inner diameter of 2.54 cm (1.0"). High transfer efficiency with instant fluid cutoff at the end of the spray cycle ensures that coatings are applied evenly from startup to shutdown. Features Adjustable nozzle air High transfer efficiency Self-adjusting PTFE packings No mist or overspray Cycle rate exceeds 400 cycles per minute Compatible Fluids Accelerators Activators Lubricants Primers Solvents The complete system includes the 782RA radial spray valve, ValveMate™ 7160RA controller, and fluid reservoir.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Spray Valve - 782RA - Nordson EFD
East Providence, RI, USA
Radial Spray Valve
782RA
Radial Spray Valve 782RA
The 782RA Series radial spray valve’s unique design allows it to apply a precise, uniform 360° coating of lubricants, primers, and other low- to medium-viscosity fluids inside cylinders. Using Low Volume Low Pressure (LVLP) technology, the air-actuated spray system atomizes the fluid while a precision air motor drives a rotating air cap, producing radial output to coat cylinders 25.4 mm (1.0”) to 304.8 mm (12.0”) in diameter. Rotor length is 5.59 cm (2.2") and reaches into cylinders with a minimum inner diameter of 2.54 cm (1.0"). High transfer efficiency with instant fluid cutoff at the end of the spray cycle ensures that coatings are applied evenly from startup to shutdown. Features Adjustable nozzle air High transfer efficiency Self-adjusting PTFE packings No mist or overspray Cycle rate exceeds 400 cycles per minute Compatible Fluids Accelerators Activators Lubricants Primers Solvents The complete system includes the 782RA radial spray valve, ValveMate™ 7160RA controller, and fluid reservoir.

The 782RA Series radial spray valve’s unique design allows it to apply a precise, uniform 360° coating of lubricants, primers, and other low- to medium-viscosity fluids inside cylinders.

Using Low Volume Low Pressure (LVLP) technology, the air-actuated spray system atomizes the fluid while a precision air motor drives a rotating air cap, producing radial output to coat cylinders 25.4 mm (1.0”) to 304.8 mm (12.0”) in diameter.

Rotor length is 5.59 cm (2.2") and reaches into cylinders with a minimum inner diameter of 2.54 cm (1.0"). High transfer efficiency with instant fluid cutoff at the end of the spray cycle ensures that coatings are applied evenly from startup to shutdown.

Features

  • Adjustable nozzle air
  • High transfer efficiency
  • Self-adjusting PTFE packings
  • No mist or overspray
  • Cycle rate exceeds 400 cycles per minute

Compatible Fluids

  • Accelerators
  • Activators
  • Lubricants
  • Primers
  • Solvents

The complete system includes the 782RA radial spray valve, ValveMate™ 7160RA controller, and fluid reservoir.

Supplier's Site Datasheet

Technical Specifications

  Nordson EFD
Product Category Dispensing Valve Systems
Product Number 782RA
Product Name Radial Spray Valve
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 775 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Material Temperature Range 400 F (204 C)
View Details
Vertical Liquid Nitrogen Automatic Dispensing System - DS228 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Metering Accuracy 1 %
Dispensing Application Bead
Application MedPharmaceutical; Biotechnology
View Details
2-way, Direct Acting Solenoid Valve - DSVP11 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 2.67 L/min (2.71 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV500 Series - Valcor Engineering Corporation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.1801 L/min (0.1831 in³/sec)
Shot Size 0.1000 to 1.5 cc (0.0061 to 0.0915 cubic inches)
View Details