Nordic Semiconductor ASA nRF54LV10A System-on-Chip

Description
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LV10A is a unique SoC in the series with support for 1.2-1.7 V supply for CGMs, miniaturized wearable biosensors, trackers, and other products powered directly from a 1.5V silver oxide battery, including medical and healthcare devices. nRF54LV10A supports , , and with data rates up to 4 Mbps for low-latency applications. Performance highlights Processing efficiency and performance: 123 CoreMark/mA @ 1.5 V, 503 CoreMark® Radio power consumption @ 1.5 V: 7.3 mA for RX and 10.1 mA for TX @ 0 dBm Sleep modes current @ 1.5 V: from 1.0 μA to 4.1 μA Maximum TX power: +4 dBm Sensitivity: -97 dBm (1M Bluetooth LE), -101 dBm (802.15.4) Key benefits Designed for miniaturized devices powered by a silver oxide coin-cell Reduced design complexity, size, and cost Reliable and robust wireless connectivity Built-in security features for compliance with regulations Enables devices powered by smaller batteries Years of shelf-life enabled with the hibernation mode support for device management, FOTA and more The nRF54L Series Read more Explore other SoCs: , , , , , ,
Request a Quote
Description
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LV10A is a unique SoC in the series with support for 1.2-1.7 V supply for CGMs, miniaturized wearable biosensors, trackers, and other products powered directly from a 1.5V silver oxide battery, including medical and healthcare devices. nRF54LV10A supports , , and with data rates up to 4 Mbps for low-latency applications. Performance highlights Processing efficiency and performance: 123 CoreMark/mA @ 1.5 V, 503 CoreMark® Radio power consumption @ 1.5 V: 7.3 mA for RX and 10.1 mA for TX @ 0 dBm Sleep modes current @ 1.5 V: from 1.0 μA to 4.1 μA Maximum TX power: +4 dBm Sensitivity: -97 dBm (1M Bluetooth LE), -101 dBm (802.15.4) Key benefits Designed for miniaturized devices powered by a silver oxide coin-cell Reduced design complexity, size, and cost Reliable and robust wireless connectivity Built-in security features for compliance with regulations Enables devices powered by smaller batteries Years of shelf-life enabled with the hibernation mode support for device management, FOTA and more The nRF54L Series Read more Explore other SoCs: , , , , , ,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF54LV10A System-on-Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF54LV10A System-on-Chip
nRF54LV10A System-on-Chip
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LV10A is a unique SoC in the series with support for 1.2-1.7 V supply for CGMs, miniaturized wearable biosensors, trackers, and other products powered directly from a 1.5V silver oxide battery, including medical and healthcare devices. nRF54LV10A supports , , and with data rates up to 4 Mbps for low-latency applications. Performance highlights Processing efficiency and performance: 123 CoreMark/mA @ 1.5 V, 503 CoreMark® Radio power consumption @ 1.5 V: 7.3 mA for RX and 10.1 mA for TX @ 0 dBm Sleep modes current @ 1.5 V: from 1.0 μA to 4.1 μA Maximum TX power: +4 dBm Sensitivity: -97 dBm (1M Bluetooth LE), -101 dBm (802.15.4) Key benefits Designed for miniaturized devices powered by a silver oxide coin-cell Reduced design complexity, size, and cost Reliable and robust wireless connectivity Built-in security features for compliance with regulations Enables devices powered by smaller batteries Years of shelf-life enabled with the hibernation mode support for device management, FOTA and more The nRF54L Series Read more Explore other SoCs: , , , , , ,

The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LV10A is a unique SoC in the series with support for 1.2-1.7 V supply for CGMs, miniaturized wearable biosensors, trackers, and other products powered directly from a 1.5V silver oxide battery, including medical and healthcare devices.
nRF54LV10A supports , , and with data rates up to 4 Mbps for low-latency applications.

Performance highlights

  • Processing efficiency and performance: 123 CoreMark/mA @ 1.5 V, 503 CoreMark®
  • Radio power consumption @ 1.5 V: 7.3 mA for RX and 10.1 mA for TX @ 0 dBm
  • Sleep modes current @ 1.5 V: from 1.0 μA to 4.1 μA
  • Maximum TX power: +4 dBm
  • Sensitivity: -97 dBm (1M Bluetooth LE), -101 dBm (802.15.4)


Key benefits

  • Designed for miniaturized devices powered by a silver oxide coin-cell
  • Reduced design complexity, size, and cost
  • Reliable and robust wireless connectivity
  • Built-in security features for compliance with regulations
  • Enables devices powered by smaller batteries
  • Years of shelf-life enabled with the hibernation mode
  • support for device management, FOTA and more


The nRF54L Series

  • Read more
  • Explore other SoCs: , , , , , ,
Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF54LV10A System-on-Chip
Processor Core RISC
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
nRF52805 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case WLCSP28
View Details
System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details