Nordic Semiconductor ASA nRF5340 System-on-Chip

Description
The nRF5340 is the world’s first wireless SoC with two Arm® Cortex®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105 °C, makes it the ideal choice for LE Audio, professional lighting, advanced wearables, and other complex IoT applications. The nRF5340 is an all-in-one SoC, including a superset of the most prominent nRF52® Series features. Features like Bluetooth® LE, high-speed SPI, QSPI, USB, up to 105 °C operating temperature, and more, are combined with more performance, memory and integration, while minimizing current consumption. The application processor is optimized for performance and can be clocked at either 128 or 64 MHz, using voltage-frequency scaling. It has 1 MB Flash, 512 KB RAM, a floating-point unit (FPU), an 8 KB 2-way associative cache and DSP instruction capabilities. The network processor is clocked at 64 MHz and is optimized for low power and efficiency (101 CoreMark/mA). It has 256 KB Flash and 64 KB RAM. The nRF5340 takes to the next level. It offers trusted execution, root-of-trust and secure key storage security features. Arm TrustZone provides trusted execution by implementing a division between secure and non-secure Flash, RAM, peripherals and GPIOs. The state-of-the-art Arm CryptoCell-312 provides hardware-accelerated cryptography, and together with the key management unit (KMU) peripheral, root-of-trust and secure key storage are implemented. The nRF5340 is also , more details on . The nRF5340 SoC supports an extensive range of wireless protocols. It supports Bluetooth LE and is capable of all Angle-of-Arrival (AoA) and Angle-of-Departure (AoD) roles in . In addition, it supports LE Audio, high-throughput 2 Mbps, Advertising Extensions and Long Range. Mesh protocols like , and can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported. The is the software development kit for the nRF5340 SoC, offering a complete solution that integrates the Zephyr RTOS, protocol stacks, application samples and hardware drivers. The is the development kit for the nRF5340 SoC, and has everything needed for development on a single board.
Request a Quote
Description
The nRF5340 is the world’s first wireless SoC with two Arm® Cortex®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105 °C, makes it the ideal choice for LE Audio, professional lighting, advanced wearables, and other complex IoT applications. The nRF5340 is an all-in-one SoC, including a superset of the most prominent nRF52® Series features. Features like Bluetooth® LE, high-speed SPI, QSPI, USB, up to 105 °C operating temperature, and more, are combined with more performance, memory and integration, while minimizing current consumption. The application processor is optimized for performance and can be clocked at either 128 or 64 MHz, using voltage-frequency scaling. It has 1 MB Flash, 512 KB RAM, a floating-point unit (FPU), an 8 KB 2-way associative cache and DSP instruction capabilities. The network processor is clocked at 64 MHz and is optimized for low power and efficiency (101 CoreMark/mA). It has 256 KB Flash and 64 KB RAM. The nRF5340 takes to the next level. It offers trusted execution, root-of-trust and secure key storage security features. Arm TrustZone provides trusted execution by implementing a division between secure and non-secure Flash, RAM, peripherals and GPIOs. The state-of-the-art Arm CryptoCell-312 provides hardware-accelerated cryptography, and together with the key management unit (KMU) peripheral, root-of-trust and secure key storage are implemented. The nRF5340 is also , more details on . The nRF5340 SoC supports an extensive range of wireless protocols. It supports Bluetooth LE and is capable of all Angle-of-Arrival (AoA) and Angle-of-Departure (AoD) roles in . In addition, it supports LE Audio, high-throughput 2 Mbps, Advertising Extensions and Long Range. Mesh protocols like , and can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported. The is the software development kit for the nRF5340 SoC, offering a complete solution that integrates the Zephyr RTOS, protocol stacks, application samples and hardware drivers. The is the development kit for the nRF5340 SoC, and has everything needed for development on a single board.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF5340 System-on-Chip
nRF5340 System-on-Chip
The nRF5340 is the world’s first wireless SoC with two Arm® Cortex®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105 °C, makes it the ideal choice for LE Audio, professional lighting, advanced wearables, and other complex IoT applications. The nRF5340 is an all-in-one SoC, including a superset of the most prominent nRF52® Series features. Features like Bluetooth® LE, high-speed SPI, QSPI, USB, up to 105 °C operating temperature, and more, are combined with more performance, memory and integration, while minimizing current consumption. The application processor is optimized for performance and can be clocked at either 128 or 64 MHz, using voltage-frequency scaling. It has 1 MB Flash, 512 KB RAM, a floating-point unit (FPU), an 8 KB 2-way associative cache and DSP instruction capabilities. The network processor is clocked at 64 MHz and is optimized for low power and efficiency (101 CoreMark/mA). It has 256 KB Flash and 64 KB RAM. The nRF5340 takes to the next level. It offers trusted execution, root-of-trust and secure key storage security features. Arm TrustZone provides trusted execution by implementing a division between secure and non-secure Flash, RAM, peripherals and GPIOs. The state-of-the-art Arm CryptoCell-312 provides hardware-accelerated cryptography, and together with the key management unit (KMU) peripheral, root-of-trust and secure key storage are implemented. The nRF5340 is also , more details on . The nRF5340 SoC supports an extensive range of wireless protocols. It supports Bluetooth LE and is capable of all Angle-of-Arrival (AoA) and Angle-of-Departure (AoD) roles in . In addition, it supports LE Audio, high-throughput 2 Mbps, Advertising Extensions and Long Range. Mesh protocols like , and can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported. The is the software development kit for the nRF5340 SoC, offering a complete solution that integrates the Zephyr RTOS, protocol stacks, application samples and hardware drivers. The is the development kit for the nRF5340 SoC, and has everything needed for development on a single board.

The nRF5340 is the world’s first wireless SoC with two Arm® Cortex®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105 °C, makes it the ideal choice for LE Audio, professional lighting, advanced wearables, and other complex IoT applications.
The nRF5340 is an all-in-one SoC, including a superset of the most prominent nRF52® Series features. Features like Bluetooth® LE, high-speed SPI, QSPI, USB, up to 105 °C operating temperature, and more, are combined with more performance, memory and integration, while minimizing current consumption.

The application processor is optimized for performance and can be clocked at either 128 or 64 MHz, using voltage-frequency scaling. It has 1 MB Flash, 512 KB RAM, a floating-point unit (FPU), an 8 KB 2-way associative cache and DSP instruction capabilities. The network processor is clocked at 64 MHz and is optimized for low power and efficiency (101 CoreMark/mA). It has 256 KB Flash and 64 KB RAM.

The nRF5340 takes to the next level. It offers trusted execution, root-of-trust and secure key storage security features. Arm TrustZone provides trusted execution by implementing a division between secure and non-secure Flash, RAM, peripherals and GPIOs. The state-of-the-art Arm CryptoCell-312 provides hardware-accelerated cryptography, and together with the key management unit (KMU) peripheral, root-of-trust and secure key storage are implemented. The nRF5340 is also , more details on .

The nRF5340 SoC supports an extensive range of wireless protocols. It supports Bluetooth LE and is capable of all Angle-of-Arrival (AoA) and Angle-of-Departure (AoD) roles in . In addition, it supports LE Audio, high-throughput 2 Mbps, Advertising Extensions and Long Range. Mesh protocols like , and can be run concurrently with Bluetooth LE, enabling smartphones to provision, commission, configure and control mesh nodes. NFC, ANT, 802.15.4 and 2.4 GHz proprietary protocols are also supported.

The is the software development kit for the nRF5340 SoC, offering a complete solution that integrates the Zephyr RTOS, protocol stacks, application samples and hardware drivers.

The is the development kit for the nRF5340 SoC, and has everything needed for development on a single board.

Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF5340 System-on-Chip
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
nRF54LM20B System-on-Chip with integrated NPU -  - Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details