Nordic Semiconductor ASA nRF54L15 System-on-Chip

Description
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L15 provides a larger memory option in the series, with 1.5 MB NVM and 256 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless design flexibility. nRF54L15 supports , , , , and with data rates up to 4 Mbps for low-latency applications. It also supports , , , and with nRF70 Series companion ICs. Performance highlights Processing efficiency and performance: 193 CoreMark/mA (@ 3 V), 503 CoreMark® Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V) Sleep modes power consumption: from 0.7 μA to 2.9 μA (@ 3 V) Maximum TX power: +8 dBm (CSP) / +7 dBm (QFN) Sensitivity: -96 dBm (1M Bluetooth LE), -101 dBm (802.15.4) Key benefits Reduced design complexity, size, and cost Reliable and robust wireless connectivity Extended battery life enabled by lower power consumption Built-in security features supporting compliance with regulations Broad range of MCU feature sets across the series support for device management, FOTA and more The nRF54L Series Read more in the Explore other SoCs: , , , , , ,
Request a Quote
Description
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L15 provides a larger memory option in the series, with 1.5 MB NVM and 256 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless design flexibility. nRF54L15 supports , , , , and with data rates up to 4 Mbps for low-latency applications. It also supports , , , and with nRF70 Series companion ICs. Performance highlights Processing efficiency and performance: 193 CoreMark/mA (@ 3 V), 503 CoreMark® Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V) Sleep modes power consumption: from 0.7 μA to 2.9 μA (@ 3 V) Maximum TX power: +8 dBm (CSP) / +7 dBm (QFN) Sensitivity: -96 dBm (1M Bluetooth LE), -101 dBm (802.15.4) Key benefits Reduced design complexity, size, and cost Reliable and robust wireless connectivity Extended battery life enabled by lower power consumption Built-in security features supporting compliance with regulations Broad range of MCU feature sets across the series support for device management, FOTA and more The nRF54L Series Read more in the Explore other SoCs: , , , , , ,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF54L15 System-on-Chip
nRF54L15 System-on-Chip
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L15 provides a larger memory option in the series, with 1.5 MB NVM and 256 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless design flexibility. nRF54L15 supports , , , , and with data rates up to 4 Mbps for low-latency applications. It also supports , , , and with nRF70 Series companion ICs. Performance highlights Processing efficiency and performance: 193 CoreMark/mA (@ 3 V), 503 CoreMark® Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V) Sleep modes power consumption: from 0.7 μA to 2.9 μA (@ 3 V) Maximum TX power: +8 dBm (CSP) / +7 dBm (QFN) Sensitivity: -96 dBm (1M Bluetooth LE), -101 dBm (802.15.4) Key benefits Reduced design complexity, size, and cost Reliable and robust wireless connectivity Extended battery life enabled by lower power consumption Built-in security features supporting compliance with regulations Broad range of MCU feature sets across the series support for device management, FOTA and more The nRF54L Series Read more in the Explore other SoCs: , , , , , ,

The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L15 provides a larger memory option in the series, with 1.5 MB NVM and 256 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless design flexibility.

nRF54L15 supports , , , , and with data rates up to 4 Mbps for low-latency applications. It also supports , , , and with nRF70 Series companion ICs.

Performance highlights

  • Processing efficiency and performance: 193 CoreMark/mA (@ 3 V), 503 CoreMark®
  • Radio power consumption: 3.4 mA for RX and 4.8 mA for TX @ 0 dBm (@ 3 V)
  • Sleep modes power consumption: from 0.7 μA to 2.9 μA (@ 3 V)
  • Maximum TX power: +8 dBm (CSP) / +7 dBm (QFN)
  • Sensitivity: -96 dBm (1M Bluetooth LE), -101 dBm (802.15.4)


Key benefits

  • Reduced design complexity, size, and cost
  • Reliable and robust wireless connectivity
  • Extended battery life enabled by lower power consumption
  • Built-in security features supporting compliance with regulations
  • Broad range of MCU feature sets across the series
  • support for device management, FOTA and more


The nRF54L Series

  • Read more in the
  • Explore other SoCs: , , , , , ,
Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF54L15 System-on-Chip
Processor Core RISC
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
nRF52840 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details