Nordic Semiconductor ASA nRF52805 System-on-Chip

Description
The nRF52805 System-on-Chip (SoC) augments the industry-leading nRF52 Series with an SoC in a WLCSP optimized for small two-layer PCB designs, ideal for cost-constrained applications. It is the perfect choice for applications such as beacons, disposable medical devices, sensors, styluses and presenters. The nRF52805 features an Arm® Cortex®-M4 processor, clocked at 64 MHz. It has 192 KB Flash and 24 KB RAM and integrates a range of analog and digital interfaces such as a 2-channel 12-bit ADC, SPI, UART, TWI and QDEC. The nRF52805 is a Bluetooth SoC supporting Bluetooth LE and 2.4 GHz proprietary protocols. It is capable of Bluetooth high-throughput 2 Mbps, transferring data faster and more efficient, and Bluetooth channel selection algorithm #2 (CSA #2), improving coexistence and reducing interference. It also supports 2.4 GHz proprietary protocols. The radio has up to 4 dBm TX power and -97 dBm sensitivity (1 Mbps Bluetooth LE). The nRF52805 is available in our smallest package, a 2.48x2.46 mm WLCSP, optimized for two-layer PCB designs. This enables designs that are small and low cost, attributes that are typically a design trade-off, since small designs typically require four-layer PCBs, which have significantly higher cost. We provide a 9.5x8.8 mm reference layout with all ten GPIOs available, requiring only 10 external passive components (inc. two crystal load capacitors). The is the recommended development kit, it emulates the nRF52805, and can be used as a starting point for development before moving over to a custom board.
Request a Quote
Description
The nRF52805 System-on-Chip (SoC) augments the industry-leading nRF52 Series with an SoC in a WLCSP optimized for small two-layer PCB designs, ideal for cost-constrained applications. It is the perfect choice for applications such as beacons, disposable medical devices, sensors, styluses and presenters. The nRF52805 features an Arm® Cortex®-M4 processor, clocked at 64 MHz. It has 192 KB Flash and 24 KB RAM and integrates a range of analog and digital interfaces such as a 2-channel 12-bit ADC, SPI, UART, TWI and QDEC. The nRF52805 is a Bluetooth SoC supporting Bluetooth LE and 2.4 GHz proprietary protocols. It is capable of Bluetooth high-throughput 2 Mbps, transferring data faster and more efficient, and Bluetooth channel selection algorithm #2 (CSA #2), improving coexistence and reducing interference. It also supports 2.4 GHz proprietary protocols. The radio has up to 4 dBm TX power and -97 dBm sensitivity (1 Mbps Bluetooth LE). The nRF52805 is available in our smallest package, a 2.48x2.46 mm WLCSP, optimized for two-layer PCB designs. This enables designs that are small and low cost, attributes that are typically a design trade-off, since small designs typically require four-layer PCBs, which have significantly higher cost. We provide a 9.5x8.8 mm reference layout with all ten GPIOs available, requiring only 10 external passive components (inc. two crystal load capacitors). The is the recommended development kit, it emulates the nRF52805, and can be used as a starting point for development before moving over to a custom board.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
nRF52805 System-on-Chip -  - Nordic Semiconductor ASA
Oslo, Norway
nRF52805 System-on-Chip
nRF52805 System-on-Chip
The nRF52805 System-on-Chip (SoC) augments the industry-leading nRF52 Series with an SoC in a WLCSP optimized for small two-layer PCB designs, ideal for cost-constrained applications. It is the perfect choice for applications such as beacons, disposable medical devices, sensors, styluses and presenters. The nRF52805 features an Arm® Cortex®-M4 processor, clocked at 64 MHz. It has 192 KB Flash and 24 KB RAM and integrates a range of analog and digital interfaces such as a 2-channel 12-bit ADC, SPI, UART, TWI and QDEC. The nRF52805 is a Bluetooth SoC supporting Bluetooth LE and 2.4 GHz proprietary protocols. It is capable of Bluetooth high-throughput 2 Mbps, transferring data faster and more efficient, and Bluetooth channel selection algorithm #2 (CSA #2), improving coexistence and reducing interference. It also supports 2.4 GHz proprietary protocols. The radio has up to 4 dBm TX power and -97 dBm sensitivity (1 Mbps Bluetooth LE). The nRF52805 is available in our smallest package, a 2.48x2.46 mm WLCSP, optimized for two-layer PCB designs. This enables designs that are small and low cost, attributes that are typically a design trade-off, since small designs typically require four-layer PCBs, which have significantly higher cost. We provide a 9.5x8.8 mm reference layout with all ten GPIOs available, requiring only 10 external passive components (inc. two crystal load capacitors). The is the recommended development kit, it emulates the nRF52805, and can be used as a starting point for development before moving over to a custom board.

The nRF52805 System-on-Chip (SoC) augments the industry-leading nRF52 Series with an SoC in a WLCSP optimized for small two-layer PCB designs, ideal for cost-constrained applications. It is the perfect choice for applications such as beacons, disposable medical devices, sensors, styluses and presenters.

The nRF52805 features an Arm® Cortex®-M4 processor, clocked at 64 MHz. It has 192 KB Flash and 24 KB RAM and integrates a range of analog and digital interfaces such as a 2-channel 12-bit ADC, SPI, UART, TWI and QDEC.

The nRF52805 is a Bluetooth SoC supporting Bluetooth LE and 2.4 GHz proprietary protocols. It is capable of Bluetooth high-throughput 2 Mbps, transferring data faster and more efficient, and Bluetooth channel selection algorithm #2 (CSA #2), improving coexistence and reducing interference. It also supports 2.4 GHz proprietary protocols. The radio has up to 4 dBm TX power and -97 dBm sensitivity (1 Mbps Bluetooth LE).

The nRF52805 is available in our smallest package, a 2.48x2.46 mm WLCSP, optimized for two-layer PCB designs. This enables designs that are small and low cost, attributes that are typically a design trade-off, since small designs typically require four-layer PCBs, which have significantly higher cost. We provide a 9.5x8.8 mm reference layout with all ten GPIOs available, requiring only 10 external passive components (inc. two crystal load capacitors).

The is the recommended development kit, it emulates the nRF52805, and can be used as a starting point for development before moving over to a custom board.

Supplier's Site

Technical Specifications

  Nordic Semiconductor ASA
Product Category System on a Chip (SoC)
Product Name nRF52805 System-on-Chip
Data Bus 128 Bit
Interface UART
Package / Case WLCSP28
Clock Frequency 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details
System-On-Chips - 1963886P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details
nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details