Nordex AG Datasheets for Wind Turbines
Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine’s blades turns a shaft to produce electricity.
Wind Turbines: Learn more
| Product Name | Notes |
|---|---|
| As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also... | |
| First introduced in 2011, the AW116/3000 was one of the first large rotor 3 MW wind turbines to enter the marketplace. Since this time, it has continued to be a... | |
| Now upgraded to IEC class IIb, the AW125/3000 optimizes energy generation in medium wind sites with low turbulence intensity. It is available with a 87.5m-high steel tower or 100, 120... | |
| The AW100/3000 is a robust machine, specifically designed for reliable performance in harsh high-wind class I sites. It is available with a 100m concrete tower. Optimized performance for strong wind... | |
| The N100/3300 is designed for strong wind speeds (IEC-1) and has a 32 percent greater nominal output compared with its predecessor. Yet, despite this substantial increase in output, sound power... | |
| The N117/2400 has been specially developed for low-wind sites. Thanks to a rotor diameter of 117 meters and a rotor sweep of 10,715 square meters, the N117/2400 is one of... | |
| The N117/3000 is designed for medium wind speeds (IEC-2) and has a 20 percent greater nominal output compared with its predecessor. Yet, despite this substantial increase in output, sound power... | |
| The N117/3600 is designed for medium wind speeds (IEC-2) and has a 20 percent greater nominal output compared with its sister model. Yet, despite this substantial increase in output, sound... | |
| The N131/3000 is specially designed for light-wind locations (IEC-3). With its 3.0 MW installed capacity the increase in rated output amounts to 25 percent. Despite the substantial increase in output,... | |
| The N131/3600 is specially designed for light-wind locations (IEC-3). With its 3.6 MW installed capacity the increase in rated output amounts to 20 percent. Despite the substantial increase in output,... | |
| The Nordex N100/2500 kW is a 2.5 MW wind turbine specially configured for moderate and low wind conditions. The N100/2500 is one of the largest turbines in the Nordex product... | |
| With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class... | |
| With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track... |