Ningbo Best Group Co., Ltd. Micro Speaker FBS2040

Description
Micro speaker manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our micro speaker products are popular all over the world with high quality, competitive price, fast delivery and efficient service.
Description
Micro speaker manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our micro speaker products are popular all over the world with high quality, competitive price, fast delivery and efficient service.

Suppliers

Company
Product
Description
Supplier Links
Micro Speaker - FBS2040 - Ningbo Best Group Co., Ltd.
315040, China
Micro Speaker
FBS2040
Micro Speaker FBS2040
Micro speaker manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our micro speaker products are popular all over the world with high quality, competitive price, fast delivery and efficient service.

Micro speaker manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our micro speaker products are popular all over the world with high quality, competitive price, fast delivery and efficient service.

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Speakers
Product Number FBS2040
Product Name Micro Speaker
SPL 84 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details