PNP switching transistor in a SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage of -40 V and a collector current of -200 mA. The device has a total power dissipation of 250 mW at 25°C, a junction temperature of up to 150°C, and a thermal resistance from junction to ambient of 500 K/W in free air. It meets IEC 60134 absolute maximum ratings and is supplied in 4 mm pitch, 8 mm tape and reel packing. The NPN complement is PMBT3904.
PNP switching transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.
NPN complement: PMBT3904
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 851179-PMBT3906,235
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 40 V 200 mA 250 mW
Package: Reel - TR
Family Name: PMBT3906
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: PMBT3906,235-ND, PMBT3906 /T3, 568-11609-2, 568-11609-1, 568-11609-2-ND, 568-11609-6, PMBT3906 /T3-ND, 568-11609-1-ND, 568-11609-6-ND, 933776010235, 1727-1885-2, 1727-1885-1, 1727-1885-6
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
TRANS PNP 40V 0.2A TO236AB
TRANS PNP 40V 0.2A TO236AB
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMBT3906,235 | 851179-PMBT3906,235 | 1727-1885-6-ND | PMBT3906,235 | PMBT3906,235 | PMBT3906,235 |
| Product Name | PNP switching transistor | TRANSISTORS - Transistors (BJT) - Single - PMBT3906,235 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Polarity | PNP | PNP | PNP; PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps |