Nexperia B.V. NPN switching transistor PMBT2222A,235

Description
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear amplification
Request a Quote Datasheet
Description
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN switching transistor - PMBT2222A,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN switching transistor
PMBT2222A,235
NPN switching transistor PMBT2222A,235
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear amplification

NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 40 V)
  • AEC-Q101 qualified

Applications

  • Switching and linear amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1135-2-ND
Single Bipolar Transistors 1727-1135-2-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1135-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1135-6-ND
Single Bipolar Transistors 1727-1135-6-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1135-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1135-1-ND
Single Bipolar Transistors 1727-1135-1-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-PMBT2222A,235
Bipolar Transistor 276-PMBT2222A,235
PMBT2222A - NPN switching transistor TO-236 3-Pin Product overview: PMBT2222A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2222A,235 can be used for catalog matching and distributor lookup.

PMBT2222A - NPN switching transistor TO-236 3-Pin Product overview: PMBT2222A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2222A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMBT2222A,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2222A,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2222A,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2222A,235
TRANS NPN 40V 0.6A TO236AB

TRANS NPN 40V 0.6A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT2222A,235 1727-1135-2-ND 276-PMBT2222A,235 PMBT2222A,235 PMBT2222A,235
Product Name NPN switching transistor Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 AEC-Q101
Polarity NPN NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B/DG/B3,215 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 45 volts
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
50 V, 500 mA NPN resistor-equipped transistor - PDTD113EUF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers