Nexperia B.V. Fivefold ESD protection diode array PESD24VS5UD,115

Description
Fivefold ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package, designed to protect up to five signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Max peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPPM = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 4 A AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Description
Fivefold ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package, designed to protect up to five signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Max peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPPM = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 4 A AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fivefold ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) surface-mounted plastic package, designed to protect up to five signal lines from ESD and transient events. It has a reverse standoff voltage of 24 V, diode capacitance of 45 to 70 pF at 1 MHz and 0 V, peak pulse power of 200 W, peak pulse current of 4 A, clamping voltage of 52 V at 4 A, and ESD protection up to 23 kV (contact discharge). It complies with IEC 61000-4-2 (level 4) and IEC 61000-4-5 (surge), and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Fivefold ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) surface-mounted plastic package, designed to protect up to five signal lines from ESD and transient events. It has a reverse standoff voltage of 24 V, diode capacitance of 45 to 70 pF at 1 MHz and 0 V, peak pulse power of 200 W, peak pulse current of 4 A, clamping voltage of 52 V at 4 A, and ESD protection up to 23 kV (contact discharge). It complies with IEC 61000-4-2 (level 4) and IEC 61000-4-5 (surge), and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Fivefold ESD protection diode array - PESD24VS5UD,115 - Nexperia B.V.
Nijmegen, Netherlands
Fivefold ESD protection diode array
PESD24VS5UD,115
Fivefold ESD protection diode array PESD24VS5UD,115
Fivefold ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package, designed to protect up to five signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Max peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPPM = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 4 A AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection

Fivefold ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package, designed to protect up to five signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to five lines
  • Max peak pulse power: PPPM = 200 W
  • Ultra low leakage current: IRM = 0.05 nA
  • Low clamping voltage: VCL = 52 V at IPPM = 4 A
  • ESD protection up to 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 4 A
  • AEC-Q101 qualified

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Communication systems
  • Portable electronics
  • SIM card protection
Supplier's Site Datasheet
Esd Protection Diode, 24V, Sc-74 Rohs Compliant Nexperia - 74AH1077 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 24V, Sc-74 Rohs Compliant Nexperia
74AH1077
Esd Protection Diode, 24V, Sc-74 Rohs Compliant Nexperia 74AH1077
ESD PROTECTION DIODE, 24V, SC-74 ROHS COMPLIANT: YES

ESD PROTECTION DIODE, 24V, SC-74 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD24VS5UD,115 74AH1077
Product Name Fivefold ESD protection diode array Esd Protection Diode, 24V, Sc-74 Rohs Compliant Nexperia
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2CANFD24U-UX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD1V2Y1BSFYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD2CANFD36UU-QF - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTTS-QJ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details