Nexperia B.V. Very low harmonic distortion bidirectional ESD protection diode PESD24VY1BSFYL

Description
Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra-small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance, Cd = 0.17 pF at 1 MHz Extremely low clamping voltage to protect sensitive transceivers Extremely low leakage current < 1 nA at 24 V Extremely low inductance protection path to ground Ultra-small SMD package IEC 61000-4-5 (surge): IPP = 5 A peak pulse (average measured) Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection, USB4, USB3.2, Thunderbolt and HDMI2.1 data lines
Request a Quote Datasheet
Description
Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra-small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance, Cd = 0.17 pF at 1 MHz Extremely low clamping voltage to protect sensitive transceivers Extremely low leakage current < 1 nA at 24 V Extremely low inductance protection path to ground Ultra-small SMD package IEC 61000-4-5 (surge): IPP = 5 A peak pulse (average measured) Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection, USB4, USB3.2, Thunderbolt and HDMI2.1 data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very low harmonic distortion bidirectional ESD protection diode - PESD24VY1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very low harmonic distortion bidirectional ESD protection diode
PESD24VY1BSFYL
Very low harmonic distortion bidirectional ESD protection diode PESD24VY1BSFYL
Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra-small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance, Cd = 0.17 pF at 1 MHz Extremely low clamping voltage to protect sensitive transceivers Extremely low leakage current < 1 nA at 24 V Extremely low inductance protection path to ground Ultra-small SMD package IEC 61000-4-5 (surge): IPP = 5 A peak pulse (average measured) Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals Antenna protection, USB4, USB3.2, Thunderbolt and HDMI2.1 data lines

Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra-small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Extremely low diode capacitance, Cd = 0.17 pF at 1 MHz
  • Extremely low clamping voltage to protect sensitive transceivers
  • Extremely low leakage current < 1 nA at 24 V
  • Extremely low inductance protection path to ground
  • Ultra-small SMD package
  • IEC 61000-4-5 (surge): IPP = 5 A peak pulse (average measured)

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • Antenna protection, USB4, USB3.2, Thunderbolt and HDMI2.1 data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD24VY1BSFYL
Product Name Very low harmonic distortion bidirectional ESD protection diode
Mounting / Packaging SOD962-2 SOD962-2
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance ESD protection diode - PESD15VU1UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection diode - PESD15VU1UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
 - PESD12VS2UQ/S911,X - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
Quadruple ESD protection diode array - PESD3V3S4UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details