PCMF3USB3B/C is a three-channel common-mode EMI filter with integrated bidirectional ESD protection for differential data lines, designed for high-speed applications such as USB 3.2, HDMI 2.0, and MIPI D-PHY/M-PHY. It is housed in a WLCSP15 package measuring 2.37 mm by 1.17 mm with 15 bumps arranged in a 6-3-6 layout. Each channel provides ESD protection up to ±20 kV contact discharge per IEC 61000-4-2, while maintaining low insertion loss and high symmetry between signal pairs.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.
Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line.
Table 1.Product overview
Type number
-
Number of channels
-
Package Name
PCMF1USB3B
1
WLCSP5
PCMF2USB3B
2
WLCSP10
PCMF3USB3B
3
WLCSP15
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PCMF3USB3B/CZ |
| Product Name | Common-mode EMI filter for differential channels with integrated bidirectional ESD protection |
| Mounting / Packaging | WLCSP15_6-3-6 WLCSP15_6-3-6 |