Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD24L-TR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 30 V at IPP = 1 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 10 pF ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 30 V at IPP = 1 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 10 pF ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two automotive in-vehicle network bus lines from electrostatic discharge and transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 30 V at 1 A, and ultra-low capacitance of 10 pF. The device provides ESD protection up to 30 kV according to IEC 61000-4-2 and ISO 10605 (with 150 pF and 330 Ω), and operates with a junction temperature up to 175 °C. It is AEC-Q101 qualified and suitable for CAN-FD, CAN, FlexRay, and SENT networks.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two automotive in-vehicle network bus lines from electrostatic discharge and transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 30 V at 1 A, and ultra-low capacitance of 10 pF. The device provides ESD protection up to 30 kV according to IEC 61000-4-2 and ISO 10605 (with 150 pF and 330 Ω), and operates with a junction temperature up to 175 °C. It is AEC-Q101 qualified and suitable for CAN-FD, CAN, FlexRay, and SENT networks.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD24L-TR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD24L-TR
ESD protection for In-vehicle networks PESD2CANFD24L-TR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 30 V at IPP = 1 A ESD protection up to 30 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 10 pF ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 30 V at IPP = 1 A
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 10 pF
  • ESD protection up to 30 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Diode Rohs Compliant Nexperia - 29AK3432 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode Rohs Compliant Nexperia
29AK3432
Esd Protection Diode Rohs Compliant Nexperia 29AK3432
ESD PROTECTION DIODE ROHS COMPLIANT: YES

ESD PROTECTION DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD24L-TR 29AK3432
Product Name ESD protection for In-vehicle networks Esd Protection Diode Rohs Compliant Nexperia
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PESD4USB5BBTTS-QJ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2IVN27-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3B-TBSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD2CANFD36VT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers