NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH2
PNP/PNP complement: PEMB2
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD12,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD12,115 can be used for catalog matching and distributor lookup.
Dig.Transistor NPN/PNP 47K Auto SOT-666
Dig.Transistor NPN/PNP 47K Auto SOT-666
Dig.Transistor NPN/PNP 47K Auto SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Bipolar (BJT) Single Transistor, BRT, NPN, PNP, 50 V, 300 mW, 100 mA, 80 RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PEMD12,115 | PEMD12,115 | 293-PEMD12,115 | 1532903P | 1532841 | 1727-2155-6-ND | 34R4480 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor Arrays, Pre-Biased | Bipolar (Bjt) Single Transistor, Brt, Npn, Pnp, 50 V, 300 Mw, 100 Ma, 80 Rohs Compliant Nexperia | |
| Package Type | SOT666 SOT666 | SOT666 | Tape & Reel (TR) | SOT-666 | Sot-666 | SOT-563, SOT-666 | TO-3 |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps |