NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA. AEC-Q101 qualified for automotive applications, suitable for general purpose switching and amplification.
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BC859C
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB
Trans GP BJT NPN 30V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC849C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849C,215 can be used for catalog matching and distributor lookup.
NPN transistor,BC849C 0.1A Ic 5Vce
NPN transistor,BC849C 0.1A Ic 5Vce
NPN transistor,BC849C 0.1A Ic 5Vce
TRANS NPN 30V 0.1A TO236AB
Bipolar (BJT) Single Transistor, NPN, 30 V, 100 MHz, 250 mW, 100 mA, 520 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 30 V, 100 MHz, 250 mW, 100 mA, 420 RoHS Compliant: Yes
30V 250mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANSISTOR NPN 30V 100MA SOT23
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC849C,215 | 1727-4858-1-ND | 276-BC849C,215 | 1126383 | 1126383P | BC849C,215 | 96K6870 | BC849C,215 | BC849C,215 |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors | Automotive 30V 0.1A 250mW Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 (to-236ab) | SOT23; SOT-23 | AEC-Q101 | TO-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 30 volts | 30 volts | 30 volts | ||||||
| PD | 250 milliwatts | 250 milliwatts | |||||||
| TJ | 150 C (302 F) |