NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, featuring built-in bias resistors in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm. The device has a bias resistor ratio of 9 to 11, a maximum junction temperature of 175 °C, and is AEC-Q101 qualified. The PNP complement is PDTB113ZU.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB113ZU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
PDTD113ZU - Small Signal Bipolar Transistor, 0.5A, 50V, NPN
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD113ZUF | 1727-PDTD113ZUFTR-ND | PDTD113ZUF | 29AK3179 | PDTD113ZUF |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 | Automotive |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |