Nexperia B.V. 45 V, 100 mA PNP general purpose transistorK BCX71K,235

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a maximum collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain ranging from 380 to 630 at -5 V and -2 mA, and a transition frequency of 100 MHz. It features low noise and is AEC-Q101 qualified for automotive applications. Maximum power dissipation is 250 mW, with a junction temperature rating of 150 °C and a thermal resistance from junction to ambient of 500 K/W. The device is marked with the code BK%.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a maximum collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain ranging from 380 to 630 at -5 V and -2 mA, and a transition frequency of 100 MHz. It features low noise and is AEC-Q101 qualified for automotive applications. Maximum power dissipation is 250 mW, with a junction temperature rating of 150 °C and a thermal resistance from junction to ambient of 500 K/W. The device is marked with the code BK%.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general purpose transistorK - BCX71K,235 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general purpose transistorK
BCX71K,235
45 V, 100 mA PNP general purpose transistorK BCX71K,235
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: BCX70K

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • Low noise
  • AEC-Q101 qualified

Applications

  • Low level, low noise, low frequency applications in hybrid circuits
  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8494-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8494-2-ND
Single Bipolar Transistors 1727-8494-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8494-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8494-6-ND
Single Bipolar Transistors 1727-8494-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8494-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8494-1-ND
Single Bipolar Transistors 1727-8494-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - BCX71K,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
TRANS PNP 45V 0.1A SOT23 - 554-BCX71K,235 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT23
554-BCX71K,235
TRANS PNP 45V 0.1A SOT23 554-BCX71K,235
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX71K,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX71K,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX71K,235
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6301 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6301
Transistor, Bipolar Rohs Compliant Nexperia 28AK6301
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX71K,235 1727-8494-2-ND BCX71K,235 554-BCX71K,235 BCX71K,235 28AK6301
Product Name 45 V, 100 mA PNP general purpose transistorK Single Bipolar Transistors TRANS PNP 45V 0.1A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 AEC-Q100 TO-3
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers