NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, rated for 50 V collector-emitter voltage and 100 mA output current, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C; AEC-Q101 qualified for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA114TT
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANS PREBIAS NPN 50V TO236AB
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, SOT-23 RoHS Compliant: Yes
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:3 Pin RoHS Compliant: Yes
TRANS PREBIAS NPN 50V TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PDTC114TT,215 | 1727-6274-1-ND | PDTC114TT,215 | PDTC114TT,215 | 93X4572 | 34R4445 | PDTC114TT,215 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, Sot-23 Rohs Compliant Nexperia | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3 | |
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||
| Polarity | NPN | NPN | NPN - Pre-Biased; NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |