Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB143XTR

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ±10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ±10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors and a 500 mA output current capability. It operates at collector-emitter voltages up to -50 V and junction temperatures up to 175 °C, with a resistor ratio tolerance of ±10 %. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors and a 500 mA output current capability. It operates at collector-emitter voltages up to -50 V and junction temperatures up to 175 °C, with a resistor ratio tolerance of ±10 %. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB143XTR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB143XTR
50 V, 500 mA PNP resistor-equipped transistor PDTB143XTR
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ±10 % resistor ratio tolerance High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD143XT

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ±10 % resistor ratio tolerance
  • High temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTB143XTR - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTB143XTR
500 mA 50 V Bipolar Transistor 292-PDTB143XTR
PDTB1xxxT series - 500 mA, 50 V PNP resistor-equipped transistors TO-236 3-Pin Product overview: PDTB143XTR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTB143XTR can be used for catalog matching and distributor lookup.

PDTB1xxxT series - 500 mA, 50 V PNP resistor-equipped transistors TO-236 3-Pin Product overview: PDTB143XTR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTB143XTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8165-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8165-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8165-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8165-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8165-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8165-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8165-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8165-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8165-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTB143XTR
Bipolar Transistors - Pre-Biased PDTB143XTR
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3102 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3102
Rf Transistor Rohs Compliant Nexperia 29AK3102
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTB143XTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTB143XTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTB143XTR
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTB143XTR PDTB143XTR 292-PDTB143XTR 1727-8165-6-ND PDTB143XTR 29AK3102 PDTB143XTR
Product Name 50 V, 500 mA PNP resistor-equipped transistor 500 mA 50 V Bipolar Transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847CW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
30 V, 100 mA PNP general purpose transistors - BC859C,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers