Nexperia B.V. 30 V, 100 mA PNP general purpose transistors BC859C,215

Description
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B Features and benefits Low current (max. 100 mA) Low voltage (max. 30V) Applications Low noise input stages of audio-frequency equipment
Request a Quote Datasheet
Description
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B Features and benefits Low current (max. 100 mA) Low voltage (max. 30V) Applications Low noise input stages of audio-frequency equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 100 mA PNP general purpose transistors - BC859C,215 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 100 mA PNP general purpose transistors
BC859C,215
30 V, 100 mA PNP general purpose transistors BC859C,215
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B Features and benefits Low current (max. 100 mA) Low voltage (max. 30V) Applications Low noise input stages of audio-frequency equipment

PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complements: BC849B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30V)

Applications

  • Low noise input stages of audio-frequency equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4876-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4876-6-ND
Single Bipolar Transistors 1727-4876-6-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4876-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4876-1-ND
Single Bipolar Transistors 1727-4876-1-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4876-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4876-2-ND
Single Bipolar Transistors 1727-4876-2-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC859C,215
Bipolar Transistor 276-BC859C,215
BC859; BC860 - PNP general purpose transistors TO-236 3-Pin Product overview: BC859C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC859C,215 can be used for catalog matching and distributor lookup.

BC859; BC860 - PNP general purpose transistors TO-236 3-Pin Product overview: BC859C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC859C,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC859C,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
TRANS PNP 30V 0.1A SOT23 - 554-BC859C,215 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 0.1A SOT23
554-BC859C,215
TRANS PNP 30V 0.1A SOT23 554-BC859C,215
TRANS PNP 30V 0.1A SOT23

TRANS PNP 30V 0.1A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC859C,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC859C,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC859C,215
TRANS PNP 30V 0.1A TO236AB

TRANS PNP 30V 0.1A TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC859C,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC859C,215
30V 250mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

30V 250mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia - 96K6876 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia
96K6876
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia 96K6876
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 30 V, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 30 V, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia - 93X3929 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia
93X3929
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia 93X3929
Bipolar (BJT) Single Transistor, General Purpose, PNP, 30 V, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, 30 V, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistors - BC859C,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC859C,215
Transistors BC859C,215
TRANSISTOR PNP 30V 100MA SOT23

TRANSISTOR PNP 30V 100MA SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC859C,215 1727-4876-6-ND 276-BC859C,215 BC859C,215 554-BC859C,215 BC859C,215 BC859C,215 96K6876 BC859C,215
Product Name 30 V, 100 mA PNP general purpose transistors Single Bipolar Transistors Bipolar Transistor TRANS PNP 30V 0.1A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 AEC-Q101 SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -45 volts 30 volts 30 volts
PD 250 milliwatts 250 milliwatts
hfe 475 420
Unlock Full Specs
to access all available technical data