PNP resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current capability, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm x 1.25 mm x 0.95 mm. Features built-in bias resistors with a 2.2 kΩ nominal value and ±10 % resistor ratio tolerance. Operates up to 175 °C junction temperature and meets AEC-Q101 qualification for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTD123EU
Features and benefits
Applications
TRANS PREBIAS PNP 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323
TRANS PREBIAS PNP 50V SOT323
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTB123EUF | 1727-PDTB123EUFCT-ND | PDTB123EUF | 29AK3094 | PDTB123EUF |
| Product Name | 50 V, 500 mA PNP resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 | Automotive |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |