PNP low VCEsat transistor in a SOT457 (SC-74) plastic package.
Features and benefits
Applications
TRANS PNP 20V 3A 6-TSOP
Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP
TRANS PNP 20V 3A 6-TSOP
TRANS PNP 20V 3A 6TSOP Product overview: PBSS5320D,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5320D,125 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 3A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PNP 20V 3A 6TSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5320D,125 | 1727-PBSS5320D,125DKR-ND | 276-PBSS5320D,125 | PBSS5320D,125 | PBSS5320D,125 | 29AK2927 |
| Product Name | 20 V low VCEsat PNP transistor | Single Bipolar Transistors | 20V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | Tape & Reel (TR) | SOT457 | AEC-Q100 | TO-3 |
| Polarity | PNP | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps |