Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB114EUF

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114EU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114EU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, housed in a SOT323 (SC-70) package measuring 2 mm × 1.25 mm × 0.95 mm, featuring built-in bias resistors with a 7 to 13 kΩ input resistor and ±10 % resistor ratio tolerance, operating up to 175 °C junction temperature, and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, housed in a SOT323 (SC-70) package measuring 2 mm × 1.25 mm × 0.95 mm, featuring built-in bias resistors with a 7 to 13 kΩ input resistor and ±10 % resistor ratio tolerance, operating up to 175 °C junction temperature, and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB114EUF - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB114EUF
50 V, 500 mA PNP resistor-equipped transistor PDTB114EUF
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114EU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C AEC-Q101 qualified Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD114EU

Features and benefits

  • 500 mA output current capability
  • Reduces pick and place costs
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • High temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTB114EUF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB114EUFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB114EUFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB114EUFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB114EUFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB114EUFDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB114EUFDKR-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB114EUFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB114EUFCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB114EUFCT-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTB114EUF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTB114EUF
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3091 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3091
Rf Transistor Rohs Compliant Nexperia 29AK3091
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTB114EUF
Bipolar Transistors - Pre-Biased PDTB114EUF
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTB114EUF PDTB114EUF 1727-PDTB114EUFTR-ND PDTB114EUF 29AK3091 PDTB114EUF
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia Bipolar Transistors - Pre-Biased
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 Automotive TO-3
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
10 suppliers
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open - PDTA144TT,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers