Nexperia B.V. PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm PDTA144VT,215

Description
PNP resistor-equipped transistors. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Circuit drivers Inverter and interface circuits
Request a Quote
Description
PNP resistor-equipped transistors. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Circuit drivers Inverter and interface circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistors with built-in bias resistors R1 = 47 kΩ and R2 = 10 kΩ, in SOT23 package, rated for a collector-emitter voltage of 50 V and a continuous output current of 100 mA, designed for general purpose switching, amplification, circuit drivers, and interface circuits.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistors with built-in bias resistors R1 = 47 kΩ and R2 = 10 kΩ, in SOT23 package, rated for a collector-emitter voltage of 50 V and a continuous output current of 100 mA, designed for general purpose switching, amplification, circuit drivers, and interface circuits.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm - PDTA144VT,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm
PDTA144VT,215
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm PDTA144VT,215
PNP resistor-equipped transistors. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Circuit drivers Inverter and interface circuits

PNP resistor-equipped transistors.

Features and benefits

  • Built-in bias resistors
  • Reduces component count
  • Simplifies circuit design
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Circuit drivers
  • Inverter and interface circuits
Supplier's Site Datasheet
Singapore, Singapore
47 kOhm 10 kOhm Bipolar Transistor
292-PDTA144VT,215
47 kOhm 10 kOhm Bipolar Transistor 292-PDTA144VT,215
PDTA144V series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm TO-236 3-Pin Product overview: PDTA144VT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm, 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, 10 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144VT,215 can be used for catalog matching and distributor lookup.

PDTA144V series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm TO-236 3-Pin Product overview: PDTA144VT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm, 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, 10 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144VT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144VT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144VT,215TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144VT,215TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144VT,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144VT,215DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144VT,215DKR-ND
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144VT,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144VT,215CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144VT,215CT-ND
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Buy Now Datasheet
 - PDTA144VT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3079 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3079
Rf Transistor Rohs Compliant Nexperia 29AK3079
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA144VT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA144VT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA144VT,215
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTA144VT,215 292-PDTA144VT,215 1727-PDTA144VT,215TR-ND PDTA144VT,215 29AK3079 PDTA144VT,215
Product Name PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 10 kOhm 47 kOhm 10 kOhm Bipolar Transistor Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose double transistor - BC846SZ - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
PNP general-purpose transistor - 2PA1576S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
 - BC846BW/ZLF - Rochester Electronics
Specs
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers