Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTA143XTVL

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote Datasheet
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ - PDTA143XTVL - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ
PDTA143XTVL
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTA143XTVL
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC143XT

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications in automotive and industrial segments
  • Control of IC inputs
  • Cost-saving alternative for BC847/857 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8522-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8522-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8522-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 180MHz Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 180MHz Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8522-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8522-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8522-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 180MHz Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 180MHz Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8522-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8522-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8522-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 180MHz Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 180MHz Surface Mount TO-236AB

Buy Now Datasheet
 - PDTA143XTVL - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Rf Transistor, Pnp, 50V, 0.1A, To-236Ab Rohs Compliant Nexperia - 74AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, 50V, 0.1A, To-236Ab Rohs Compliant Nexperia
74AH1050
Rf Transistor, Pnp, 50V, 0.1A, To-236Ab Rohs Compliant Nexperia 74AH1050
RF TRANSISTOR, PNP, 50V, 0.1A, TO-236AB ROHS COMPLIANT: YES

RF TRANSISTOR, PNP, 50V, 0.1A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTA143XTVL
Bipolar Transistors - Pre-Biased PDTA143XTVL
Bipolar Transistors - Pre-Biased PDTA143XT/TO-236AB/R EEL 11" Q3

Bipolar Transistors - Pre-Biased PDTA143XT/TO-236AB/REEL 11" Q3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA143XTVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA143XTVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA143XTVL
TRANS PREBIAS PNP TO236AB

TRANS PREBIAS PNP TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTA143XTVL 1727-8522-1-ND PDTA143XTVL 74AH1050 PDTA143XTVL PDTA143XTVL
Product Name 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ Single, Pre-Biased Bipolar Transistors Rf Transistor, Pnp, 50V, 0.1A, To-236Ab Rohs Compliant Nexperia Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 Automotive
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity PNP PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
50 V, 500 mA PNP resistor-equipped transistor - PDTB114EUX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
View Details
9 suppliers