PNP Resistor-Equipped Transistor (RET) in an ultra small DFN1006-3 (SOT883) surface-mounted plastic package, measuring 1 mm x 0.6 mm x 0.48 mm, with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ. It has a collector-emitter voltage rating of -50 V and an output current capability of -100 mA. Total power dissipation is 250 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. AEC-Q101 qualified.
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-MountedDevic
NPN complement: PDTC124EU
Features and benefits
Applications
PDTA124E series - PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ DFN 3-Pin Product overview: PDTA124EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124EM,315 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V SOT883
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTA124EM,315 | 292-PDTA124EM,315 | 1727-PDTA124EM,315CT-ND | PDTA124EM,315 | 29AK3045 | PDTA124EM,315 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ | DFN Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT883 SOT883 | SC-101, SOT-883 | SOT883 | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Industrial | Automotive | ||||
| Polarity | PNP | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |