Nexperia B.V. PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ PDTA123EU,115

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote Datasheet
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ - PDTA123EU,115 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ
PDTA123EU,115
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ PDTA123EU,115
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC123EU

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1377004-PDTA123EU,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1377004-PDTA123EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1377004-PDTA123EU,115
Win Source Part Number: 1377004-PDTA123EU,11 5 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Base Product Number: PDTA123 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 2.2 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 20mA, 5V Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 1µA Power - Max: 200 mW

Win Source Part Number: 1377004-PDTA123EU,115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: PDTA123
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 2.2 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 20mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 200 mW

Buy Now Datasheet
 - PDTA123EU,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123EU,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123EU,115DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123EU,115DKR-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123EU,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123EU,115CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123EU,115CT-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123EU,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123EU,115TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123EU,115TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - PDTA123EU,115 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTA123EU,115
Single, Pre-Biased Bipolar Transistors PDTA123EU,115
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA123EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA123EU,115
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site
Rf Transistor, Pnp, 50V, 0.1A, Sc-70 Rohs Compliant Nexperia - 74AH1045 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, 50V, 0.1A, Sc-70 Rohs Compliant Nexperia
74AH1045
Rf Transistor, Pnp, 50V, 0.1A, Sc-70 Rohs Compliant Nexperia 74AH1045
RF TRANSISTOR, PNP, 50V, 0.1A, SC-70 ROHS COMPLIANT: YES

RF TRANSISTOR, PNP, 50V, 0.1A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTA123EU,115 1377004-PDTA123EU,115 PDTA123EU,115 1727-PDTA123EU,115DKR-ND PDTA123EU,115 PDTA123EU,115 74AH1045
Product Name PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Pnp, 50V, 0.1A, Sc-70 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 Automotive TO-3
Polarity PNP PNP PNP PNP - Pre-Biased; PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
 - BC846W/1X - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers