Infineon Technologies AG LED Dimming Driver IC CDM10V-2

Description
CDM10V-2, is a fully integrated 0-10V dimming interface IC and comes in a 6 pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-2 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off. One solution for various applications. Summary of Features PWM output frequency: 1kHz Dimmer/Resistor bias current: 200µA Dim-to-off: enabled Benefits Wide input Vcc range: 11-25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications LED strips and signage
Request a Quote Datasheet
Description
CDM10V-2, is a fully integrated 0-10V dimming interface IC and comes in a 6 pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-2 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off. One solution for various applications. Summary of Features PWM output frequency: 1kHz Dimmer/Resistor bias current: 200µA Dim-to-off: enabled Benefits Wide input Vcc range: 11-25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimming Driver IC - CDM10V-2 - Infineon Technologies AG
Neubiberg, Germany
LED Dimming Driver IC
CDM10V-2
LED Dimming Driver IC CDM10V-2
CDM10V-2, is a fully integrated 0-10V dimming interface IC and comes in a 6 pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-2 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off. One solution for various applications. Summary of Features PWM output frequency: 1kHz Dimmer/Resistor bias current: 200µA Dim-to-off: enabled Benefits Wide input Vcc range: 11-25V Transparent PWM mode Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications LED strips and signage

CDM10V-2, is a fully integrated 0-10V dimming interface IC and comes in a 6 pin SOT package to cover space requirements on small PCBs. The device is targeted for various dimming applications in lighting. The IC can be used to transmit analog voltage based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler.

CDM10V-2 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive dimming together with dim-to-off. One solution for various applications.


Summary of Features

  • PWM output frequency: 1kHz
  • Dimmer/Resistor bias current: 200µA
  • Dim-to-off: enabled

Benefits

  • Wide input Vcc range: 11-25V
  • Transparent PWM mode
  • Replaces many external components with single chip reducing BOM and PCB space
  • Minimum variation from device to device

Potential Applications

  • LED drivers needing 0-10V dimming circuits
  • Luminaires
  • Troffers
  • Downlights
  • Sconces
  • Undercabinet
  • Office lighting
  • Signage applications

Applications

  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number CDM10V-2
Product Name LED Dimming Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - 98-0503PBF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
AC-DC LED Driver IC - IRS2982S - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type SOIC 8N
View Details
PMIC - PMIC - LED Drivers - BTS5562E - 201560-BTS5562E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
2 suppliers
LED Driver ICs - 2601083 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 35 volts
View Details