High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 100V 200MA 6TSSOP
DIODE ARRAY GP 100V 200MA 6TSSOP
DIODE ARRAY GP 100V 200MA 6TSSOP
DIODE ARRAY GP 100V 200MA 6TSSOP
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAV99S-QX | 1727-BAV99S-QXCT-ND | BAV99S-QX |
| Product Name | High-speed switching diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector | ||
| RoHS Compliant | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | |
| IF | 200 mA | ||
| VR | 100 volts |