Low-power voltage regulator double diodes in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a total power dissipation of up to 350 mW, a forward voltage of 0.9 V at 10 mA, and a working voltage range of 2.4 to 15 V. The device includes two diodes with a nominal reverse voltage of 4.7 V and a reverse current of 3 µA at 2 V, suitable for general regulation and ESD protection applications.
Low-power voltage regulator diodes in a small SOT323 (SC-70) package.
Features and benefits
Applications
DIODE ZENER ARRAY 4.7V SOT-323
Zener Diode Array 1 Pair Common Anode 4.7V 180mW ±5% SOT-323
DIODE ZENER ARRAY 4.7V SOT-323
Win Source Part Number: 1050193-BZB784-C4V7,
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 180 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BZB784-C4V7,115BZB78
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934056303115,BZB784-
Base Product Number: BZB784-C4V7
DIODE ZENER ARRAY 4.7V SOT323
ZENER ARRAY DIODE, AEC-Q101, 4.7V, SC-70; Zener Voltage Vz Typ:4.7V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:350mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of RoHS Compliant: Yes
DIODE ZENER ARRAY 4.7V SOT323
| Nexperia B.V. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | BZB784-C4V7,115 | 1727-BZB784-C4V7,115CT-ND | 1050193-BZB784-C4V7,115 | BZB784-C4V7,115 | 32AC6783 | BZB784-C4V7,115 |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener - Arrays | Zener Diode Arrays | Zener Array Diode, Aec-Q101, 4.7V, Sc-70; Zener Voltage Vz Typ Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation; Protector | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | 0.9000 volts | |||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 0.0030 mA | 0.0030 mA | 3 mA |