Nexperia B.V. N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56 BUK7Y25-80EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V MOSFET in an LFPAK56 (SOT669) package, designed for automotive applications and qualified to AEC-Q101. It features a repetitive avalanche rating, a maximum junction temperature of 175 °C, and a true standard level gate with a threshold voltage exceeding 1 V at 175 °C. The device has a drain-source on-state resistance of 16.7 mΩ to 25 mΩ at 25 °C and 62.75 mΩ at 175 °C, with a continuous drain current of 39 A at 25 °C and 95 W total power dissipation. Thermally, it offers a junction-to-mounting-base thermal resistance of 1.58 K/W. It supports applications in 12 V, 24 V, and 48 V automotive systems including motor, lamp, and solenoid control.

Datasheet Summary
Powered by GS/AI

N-channel 80 V MOSFET in an LFPAK56 (SOT669) package, designed for automotive applications and qualified to AEC-Q101. It features a repetitive avalanche rating, a maximum junction temperature of 175 °C, and a true standard level gate with a threshold voltage exceeding 1 V at 175 °C. The device has a drain-source on-state resistance of 16.7 mΩ to 25 mΩ at 25 °C and 62.75 mΩ at 175 °C, with a continuous drain current of 39 A at 25 °C and 95 W total power dissipation. Thermally, it offers a junction-to-mounting-base thermal resistance of 1.58 K/W. It supports applications in 12 V, 24 V, and 48 V automotive systems including motor, lamp, and solenoid control.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56 - BUK7Y25-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56
BUK7Y25-80EX
N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56 BUK7Y25-80EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7Y25-80EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y25-80EXCT-ND
Single FETs, MOSFETs 1727-BUK7Y25-80EXCT-ND
N-Channel 80V 39A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 39A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7Y25-80EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y25-80EXTR-ND
Single FETs, MOSFETs 1727-BUK7Y25-80EXTR-ND
N-Channel 80V 39A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 39A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7Y25-80EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y25-80EXDKR-ND
Single FETs, MOSFETs 1727-BUK7Y25-80EXDKR-ND
N-Channel 80V 39A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 39A (Tc) 95W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-BUK7Y25-80EX
N-Channel 80 V SOIC MOSFET Transistor 278-BUK7Y25-80EX
BUK7Y25-80E - N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y25-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y25-80EX can be used for catalog matching and distributor lookup.

BUK7Y25-80E - N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y25-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y25-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325288-BUK7Y25-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325288-BUK7Y25-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325288-BUK7Y25-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325288-BUK7Y25-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 39A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 95W (Tc) Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 25.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 934067423115,568-102 64-6,568-10264-6-ND, 1727-1109-1,568-1026 4-2,568-10264-1,1727 -1109-2,568-10264-2- ND,568-10264-1-ND,17 27-1109-6,BUK7Y25-80 EX-ND Base Product Number: BUK7Y25 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325288-BUK7Y25-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 39A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 95W (Tc)
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 25.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 934067423115,568-10264-6,568-10264-6-ND,1727-1109-1,568-10264-2,568-10264-1,1727-1109-2,568-10264-2-ND,568-10264-1-ND,1727-1109-6,BUK7Y25-80EX-ND
Base Product Number: BUK7Y25
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 80 V 25 mo FET

MOSFET N-channel 80 V 25 mo FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y25-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y25-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y25-80EX
MOSFET N-CH 80V 39A LFPAK56

MOSFET N-CH 80V 39A LFPAK56

Supplier's Site
Single FETs, MOSFETs - BUK7Y25-80EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y25-80EX
Single FETs, MOSFETs BUK7Y25-80EX
MOSFET N-CH 80V 39A LFPAK56

MOSFET N-CH 80V 39A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y25-80EX 1727-BUK7Y25-80EXCT-ND 278-BUK7Y25-80EX 1325288-BUK7Y25-80EX BUK7Y25-80EX BUK7Y25-80EX BUK7Y25-80EX
Product Name N-channel 80 V, 25 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs N-Channel 80 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 39000 milliamps 39000 milliamps
VGS(off) 20 volts
PD 95 milliwatts 95000 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA N-channel Trench MOSFET - BSS138PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 1727-4695-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers