Nexperia B.V. 30 V, P-channel Trench MOSFET BUK6Y19-30PX

Description
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology AEC-Q101 qualified Applications Reverse battery protection Power management High-side load switch Motor drive
Request a Quote
Description
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology AEC-Q101 qualified Applications Reverse battery protection Power management High-side load switch Motor drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) SMD plastic package using Trench MOSFET technology, rated for a drain-source voltage of -30 V, continuous drain current of -45 A at 25 °C, and total power dissipation of 66 W. The device has a maximum junction temperature of 175 °C and a drain-source on-state resistance of 15 to 19 mΩ at -10 V gate-source voltage and 25 °C. It is qualified to AEC-Q101 for automotive applications including reverse battery protection, high-side load switching, and motor drive. The mounting base is connected to the drain terminal. The package is SOT669 with dimensions specified in millimeters.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) SMD plastic package using Trench MOSFET technology, rated for a drain-source voltage of -30 V, continuous drain current of -45 A at 25 °C, and total power dissipation of 66 W. The device has a maximum junction temperature of 175 °C and a drain-source on-state resistance of 15 to 19 mΩ at -10 V gate-source voltage and 25 °C. It is qualified to AEC-Q101 for automotive applications including reverse battery protection, high-side load switching, and motor drive. The mounting base is connected to the drain terminal. The package is SOT669 with dimensions specified in millimeters.

Suppliers

Company
Product
Description
Supplier Links
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Nijmegen, Netherlands
30 V, P-channel Trench MOSFET
BUK6Y19-30PX
30 V, P-channel Trench MOSFET BUK6Y19-30PX
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology AEC-Q101 qualified Applications Reverse battery protection Power management High-side load switch Motor drive

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection.

Features and benefits

  • High thermal power dissipation capability
  • Suitable for thermally demanding environments due to 175 °C rating
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Reverse battery protection
  • Power management
  • High-side load switch
  • Motor drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1013789-BUK6Y19-30PX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1013789-BUK6Y19-30PX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1013789-BUK6Y19-30PX
Win Source Part Number: 1013789-BUK6Y19-30PX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 45A (Ta) Rds On (Max) @ Id, Vgs: 19mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 66W (Ta) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1260 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-BUK6Y19-30PXCT, 1727-BUK6Y19-30PXDKR ,934661579115,1727-B UK6Y19-30PXTR Base Product Number: BUK6Y19 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1013789-BUK6Y19-30PX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 45A (Ta)
Rds On (Max) @ Id, Vgs: 19mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 66W (Ta)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1260 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-BUK6Y19-30PXCT,1727-BUK6Y19-30PXDKR,934661579115,1727-BUK6Y19-30PXTR
Base Product Number: BUK6Y19
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - 1727-BUK6Y19-30PXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6Y19-30PXTR-ND
Single FETs, MOSFETs 1727-BUK6Y19-30PXTR-ND
P-Channel 30V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

P-Channel 30V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6Y19-30PXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6Y19-30PXDKR-ND
Single FETs, MOSFETs 1727-BUK6Y19-30PXDKR-ND
P-Channel 30V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

P-Channel 30V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6Y19-30PXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6Y19-30PXCT-ND
Single FETs, MOSFETs 1727-BUK6Y19-30PXCT-ND
P-Channel 30V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

P-Channel 30V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
30V 45A MOSFET Transistor
278-BUK6Y19-30PX
30V 45A MOSFET Transistor 278-BUK6Y19-30PX
MOSFET P-CH 30V 45A LFPAK56 Product overview: BUK6Y19-30PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6Y19-30PX can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 45A LFPAK56 Product overview: BUK6Y19-30PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6Y19-30PX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK6Y19-30PX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6Y19-30PX
Single FETs, MOSFETs BUK6Y19-30PX
MOSFET P-CH 30V 45A LFPAK56

MOSFET P-CH 30V 45A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6Y19-30PX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6Y19-30PX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6Y19-30PX
MOSFET P-CH 30V 45A LFPAK56

MOSFET P-CH 30V 45A LFPAK56

Supplier's Site
Mosfet, P-Ch, 30V, 45A, Lfpak56 Rohs Compliant Nexperia - 71AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 45A, Lfpak56 Rohs Compliant Nexperia
71AH2536
Mosfet, P-Ch, 30V, 45A, Lfpak56 Rohs Compliant Nexperia 71AH2536
MOSFET, P-CH, 30V, 45A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 45A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6Y19-30PX 1013789-BUK6Y19-30PX 1727-BUK6Y19-30PXTR-ND 278-BUK6Y19-30PX BUK6Y19-30PX BUK6Y19-30PX 71AH2536
Product Name 30 V, P-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V 45A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 45A, Lfpak56 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -30 volts 30 volts 30 volts
IDSS -45000 milliamps 45000 milliamps
VGS(off) 20 volts
PD 66 milliwatts 66000 milliwatts 66 milliwatts 66000 milliwatts
Unlock Full Specs
to access all available technical data