Nexperia B.V. 55V 75A DPAK MOSFET Transistor BUK7210-55B,118

Description
MOSFET N-CH 55V 75A DPAK Product overview: BUK7210-55B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7210-55B,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A DPAK Product overview: BUK7210-55B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7210-55B,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 75A DPAK MOSFET Transistor
278-BUK7210-55B,118
55V 75A DPAK MOSFET Transistor 278-BUK7210-55B,118
MOSFET N-CH 55V 75A DPAK Product overview: BUK7210-55B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7210-55B,118 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A DPAK Product overview: BUK7210-55B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7210-55B,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4695-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4695-2-ND
Single FETs, MOSFETs 1727-4695-2-ND
N-Channel 55V 75A (Tc) 167W (Tc) Surface Mount DPAK

N-Channel 55V 75A (Tc) 167W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7210-55B,118 - 1025189-BUK7210-55B,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7210-55B,118
1025189-BUK7210-55B,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7210-55B,118 1025189-BUK7210-55B,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025189-BUK7210-55B, 118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 185°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2453pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025189-BUK7210-55B,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 185°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2453pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 55V DPAK - 554-BUK7210-55B,118 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V DPAK
554-BUK7210-55B,118
MOSFET N-CH 55V DPAK 554-BUK7210-55B,118
MOSFET N-CH 55V DPAK

MOSFET N-CH 55V DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7210-55B,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7210-55B,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7210-55B,118
MOSFET N-CH 55V 75A DPAK

MOSFET N-CH 55V 75A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BUK7210-55B,118 1727-4695-2-ND 1025189-BUK7210-55B,118 554-BUK7210-55B,118 BUK7210-55B,118
Product Name 55V 75A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7210-55B,118 MOSFET N-CH 55V DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 167000 milliwatts 167000 milliwatts 167000 milliwatts
TJ -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data