Nexperia B.V. Dual N-channel 60 V, 45 mOhm standard level MOSFET BUK7K52-60EX

Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V, 45 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, rated for a maximum junction temperature of 175 °C and qualified to AEC-Q101 standard. It features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 11.6 mJ and a drain-source on-state resistance of 35 mΩ to 45 mΩ at 25 °C. The device supports continuous drain currents up to 15.4 A at 25 °C and total power dissipation of 32 W. Thermal resistance from junction to mounting base is 4.68 K/W. Pinout is configured with dual drain, gate, and source terminals. Applications include 12 V automotive systems for motors, lamps, solenoids, and transmission control.

Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V, 45 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, rated for a maximum junction temperature of 175 °C and qualified to AEC-Q101 standard. It features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 11.6 mJ and a drain-source on-state resistance of 35 mΩ to 45 mΩ at 25 °C. The device supports continuous drain currents up to 15.4 A at 25 °C and total power dissipation of 32 W. Thermal resistance from junction to mounting base is 4.68 K/W. Pinout is configured with dual drain, gate, and source terminals. Applications include 12 V automotive systems for motors, lamps, solenoids, and transmission control.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 60 V, 45 mOhm standard level MOSFET - BUK7K52-60EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 60 V, 45 mOhm standard level MOSFET
BUK7K52-60EX
Dual N-channel 60 V, 45 mOhm standard level MOSFET BUK7K52-60EX
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 60 V MOSFET Transistor
289-BUK7K52-60EX
N-Channel Dual 60 V MOSFET Transistor 289-BUK7K52-60EX
BUK7K52-60E - Dual N-channel 60 V, 45 mΩ standard level MOSFET Product overview: BUK7K52-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K52-60EX can be used for catalog matching and distributor lookup.

BUK7K52-60E - Dual N-channel 60 V, 45 mΩ standard level MOSFET Product overview: BUK7K52-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K52-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K52-60EX - 913774-BUK7K52-60EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K52-60EX
913774-BUK7K52-60EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K52-60EX 913774-BUK7K52-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913774-BUK7K52-60EX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D Package: SOT-1205, 8-LFPAK56 Package: Reel - TR Mounting: Surface Mount Family Name: BUK7K52 Categories: Discrete Semiconductor Products Case / Package: LFPAK56D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11625-1-ND, 568-11625-2-ND, 568-11625-1, 1727-1892-2, 1727-1892-1, 568-11625-6-ND, BUK7K52-60EX-ND, 1727-1892-6, 568-11625-2, 934067954115, 568-11625-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913774-BUK7K52-60EX
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D
Package: SOT-1205, 8-LFPAK56
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK7K52
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11625-1-ND, 568-11625-2-ND, 568-11625-1, 1727-1892-2, 1727-1892-1, 568-11625-6-ND, BUK7K52-60EX-ND, 1727-1892-6, 568-11625-2, 934067954115, 568-11625-6

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1892-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1892-1-ND
FET, MOSFET Arrays 1727-1892-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1892-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1892-2-ND
FET, MOSFET Arrays 1727-1892-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1892-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1892-6-ND
FET, MOSFET Arrays 1727-1892-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 15.4A 32W Surface Mount LFPAK56D

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-channel 60V Mosfet

MOSFET Dual N-channel 60V Mosfet

Buy Now Datasheet
FET, MOSFET Arrays - BUK7K52-60EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K52-60EX
FET, MOSFET Arrays BUK7K52-60EX
MOSFET 2N-CH 60V 15.4A LFPAK

MOSFET 2N-CH 60V 15.4A LFPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K52-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K52-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K52-60EX
MOSFET 2N-CH 60V 15.4A LFPAK56D

MOSFET 2N-CH 60V 15.4A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7K52-60EX 289-BUK7K52-60EX 913774-BUK7K52-60EX 1727-1892-1-ND BUK7K52-60EX BUK7K52-60EX BUK7K52-60EX
Product Name Dual N-channel 60 V, 45 mOhm standard level MOSFET N-Channel Dual 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K52-60EX FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 15400 milliamps 15400 milliamps
VGS(off) 20 volts
PD 32 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers