Nexperia B.V. N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E BUK7J1R0-40HX

Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in an enhanced LFPAK56E package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in an enhanced LFPAK56E package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET using Trench 9 superjunction technology in an LFPAK56E package, rated for 40 V drain-source voltage and 175 °C junction temperature. The device features a typical on-state resistance of 0.85 mΩ at 25 °C and can handle continuous drain currents up to 220 A, limited by thermal and PCB design. It meets AEC-Q101 requirements and is suitable for 12 V automotive systems, including motors, lamps, solenoid control, and start-stop applications. The package includes copper clip technology and gull-wing leads for improved reliability, thermal performance, and solder inspection.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET using Trench 9 superjunction technology in an LFPAK56E package, rated for 40 V drain-source voltage and 175 °C junction temperature. The device features a typical on-state resistance of 0.85 mΩ at 25 °C and can handle continuous drain currents up to 220 A, limited by thermal and PCB design. It meets AEC-Q101 requirements and is suitable for 12 V automotive systems, including motors, lamps, solenoid control, and start-stop applications. The package includes copper clip technology and gull-wing leads for improved reliability, thermal performance, and solder inspection.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E - BUK7J1R0-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E
BUK7J1R0-40HX
N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E BUK7J1R0-40HX
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in an enhanced LFPAK56E package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding environments Applications 12 V automotive systems Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching

Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in an enhanced LFPAK56E package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance.

Features and benefits

  • Fully automotive qualified to AEC-Q101:
    • 175 °C rating suitable for thermally demanding environments

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Start-Stop micro-hybrid applications
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 40 V SOIC MOSFET Transistor
278-BUK7J1R0-40HX
N-Channel 40 V SOIC MOSFET Transistor 278-BUK7J1R0-40HX
BUK7J1R0-40H - N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E SOIC 4-Pin Product overview: BUK7J1R0-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7J1R0-40HX can be used for catalog matching and distributor lookup.

BUK7J1R0-40H - N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E SOIC 4-Pin Product overview: BUK7J1R0-40HX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7J1R0-40HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1165455-BUK7J1R0-40HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1165455-BUK7J1R0-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1165455-BUK7J1R0-40HX
Win Source Part Number: 1165455-BUK7J1R0-40H X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 1,500 Current - Continuous Drain (Id) @ 25°C: 220A (Tc) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934660371115 Base Product Number: BUK7J1

Win Source Part Number: 1165455-BUK7J1R0-40HX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 1,500
Current - Continuous Drain (Id) @ 25°C: 220A (Tc)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934660371115
Base Product Number: BUK7J1

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7J1R0-40HXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7J1R0-40HXDKR-ND
Single FETs, MOSFETs 1727-BUK7J1R0-40HXDKR-ND
BUK7J1R0-40H/SOT1023 /4 LEADS

BUK7J1R0-40H/SOT1023/4 LEADS

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7J1R0-40HXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7J1R0-40HXCT-ND
Single FETs, MOSFETs 1727-BUK7J1R0-40HXCT-ND
BUK7J1R0-40H/SOT1023 /4 LEADS

BUK7J1R0-40H/SOT1023/4 LEADS

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7J1R0-40HXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7J1R0-40HXTR-ND
Single FETs, MOSFETs 1727-BUK7J1R0-40HXTR-ND
220A (Tc)

220A (Tc)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7J1R0-40H/SOT1023 /4 LEADS

MOSFET BUK7J1R0-40H/SOT1023/4 LEADS

Buy Now Datasheet
Single FETs, MOSFETs - BUK7J1R0-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7J1R0-40HX
Single FETs, MOSFETs BUK7J1R0-40HX
BUK7J1R0-40H/SOT1023 /4 LEADS

BUK7J1R0-40H/SOT1023/4 LEADS

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1023; Transistor Polarity Nexperia - 65AC5900 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1023; Transistor Polarity Nexperia
65AC5900
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1023; Transistor Polarity Nexperia 65AC5900
MOSFET, AEC-Q101, N-CH, 40V, SOT-1023; Transistor Polarity:N Channel; Continuous Drain Current Id:220A; Drain Source Voltage Vds:40V; On Resistance Rds(on):850µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1023; Transistor Polarity:N Channel; Continuous Drain Current Id:220A; Drain Source Voltage Vds:40V; On Resistance Rds(on):850µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7J1R0-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7J1R0-40HX
BUK7J1R0-40H/SOT1023 /4 LEADS

BUK7J1R0-40H/SOT1023/4 LEADS

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7J1R0-40HX 278-BUK7J1R0-40HX 1165455-BUK7J1R0-40HX 1727-BUK7J1R0-40HXDKR-ND BUK7J1R0-40HX BUK7J1R0-40HX 65AC5900 BUK7J1R0-40HX
Product Name N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E N-Channel 40 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Sot-1023; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 220000 milliamps 220000 milliamps 220000 milliamps
VGS(off) 20 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data