Nexperia B.V. 50 V, 180 mA P-channel Trench MOSFET BSS84AKVL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology, rated for a drain-source voltage of -50 V and a continuous drain current of -180 mA at 25°C with a gate-source voltage of -10 V. The device has a drain-source on-state resistance of up to 7.5 Ω, ESD protection up to 1 kV (HBM), and is qualified to AEC-Q101. It supports logic-level gate drive and fast switching for applications such as relay drivers and high-side load switches.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology, rated for a drain-source voltage of -50 V and a continuous drain current of -180 mA at 25°C with a gate-source voltage of -10 V. The device has a drain-source on-state resistance of up to 7.5 Ω, ESD protection up to 1 kV (HBM), and is qualified to AEC-Q101. It supports logic-level gate drive and fast switching for applications such as relay drivers and high-side load switches.

Suppliers

Company
Product
Description
Supplier Links
50 V, 180 mA P-channel Trench MOSFET - BSS84AKVL - Nexperia B.V.
Nijmegen, Netherlands
50 V, 180 mA P-channel Trench MOSFET
BSS84AKVL
50 V, 180 mA P-channel Trench MOSFET BSS84AKVL
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 1 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352084-BSS84AKVL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352084-BSS84AKVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352084-BSS84AKVL
Win Source Part Number: 1352084-BSS84AKVL Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 50 V Power Dissipation (Max): 350mW (Ta) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Base Product Number: BSS84 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Current - Continuous Drain (Id) @ 25°C: 180mA (Ta) Rds On (Max) @ Id, Vgs: 7.5Ohm @ 100mA, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 36 pF @ 25 V

Win Source Part Number: 1352084-BSS84AKVL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 50 V
Power Dissipation (Max): 350mW (Ta)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Base Product Number: BSS84
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Current - Continuous Drain (Id) @ 25°C: 180mA (Ta)
Rds On (Max) @ Id, Vgs: 7.5Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 36 pF @ 25 V

Buy Now Datasheet
Singapore, Singapore
50V 180MA MOSFET Transistor
278-BSS84AKVL
50V 180MA MOSFET Transistor 278-BSS84AKVL
MOSFET P-CH 50V 180MA TO236AB Product overview: BSS84AKVL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84AKVL can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 180MA TO236AB Product overview: BSS84AKVL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84AKVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BSS84AKVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSS84AKVLDKR-ND
Single FETs, MOSFETs 1727-BSS84AKVLDKR-ND
MOSFET P-CH 50V 180MA TO236AB

MOSFET P-CH 50V 180MA TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BSS84AKVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSS84AKVLCT-ND
Single FETs, MOSFETs 1727-BSS84AKVLCT-ND
MOSFET P-CH 50V 180MA TO236AB

MOSFET P-CH 50V 180MA TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BSS84AKVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BSS84AKVLTR-ND
Single FETs, MOSFETs 1727-BSS84AKVLTR-ND
P-Channel 50V 180mA (Ta) 350mW (Ta) Surface Mount TO-236AB

P-Channel 50V 180mA (Ta) 350mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84AKVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84AKVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84AKVL
MOSFET P-CH 50V 180MA TO236AB

MOSFET P-CH 50V 180MA TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BSS84AK/TO-236AB/REE L 11" Q3/T

MOSFET BSS84AK/TO-236AB/REEL 11" Q3/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS84AKVL 1352084-BSS84AKVL 278-BSS84AKVL 1727-BSS84AKVLDKR-ND BSS84AKVL BSS84AKVL
Product Name 50 V, 180 mA P-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 50V 180MA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; SOT23 SOT23 SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity P-Channel P-Channel P-Channel
PD 350 milliwatts 420 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
100 V, N-channel Trench MOSFET - BSS123,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - 1727-7243-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers