NPN general purpose transistor in a SOT23 plastic package, rated for a collector-base voltage of 50 V, collector-emitter voltage of 45 V, and collector current of 100 mA. The device has a total power dissipation of 250 mW at 25 °C and a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. DC current gain ranges from 110 to 220 at a collector current of 2 mA and collector-emitter voltage of 5 V. Transition frequency is 100 MHz at a collector current of 10 mA. Noise figure is 10 dB at 1 kHz. The transistor is suitable for general purpose switching and amplification applications.
NPN transistor in a SOT23 plastic package.
PNP complements: BCW69 and BCW70.
Features and benefits
Applications
BCW71; BCW72 - NPN general purpose transistors TO-236 3-Pin Product overview: BCW71,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW71,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
45V 250mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 90 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 250 mW, 100 mA, 90 RoHS Compliant: Yes
TRANS NPN 45V 0.1A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCW71,215 | 276-BCW71,215 | 1727-1578-1-ND | BCW71,215 | BCW71,215 | 93X3889 | BCW71,215 | BCW71,215 |
| Product Name | NPN general purpose transistors | Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 90 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23 | TO-3 | TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | 250 milliwatts | ||||||
| TJ | 150 C (302 F) |