PNP Darlington transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a pin pitch of 1.9 mm. It has a collector current rating of -500 mA, a peak collector current of -800 mA, and a total power dissipation of 250 mW at 25 °C. The device offers a DC current gain of up to 20,000 at -5 V collector-emitter voltage and -100 mA collector current, and a collector-emitter saturation voltage not exceeding -1 V. It is AEC-Q101 qualified for automotive applications.
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCV47
Features and benefits
Applications
Trans Darlington PNP 30V 0.5A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCV26,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.5A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.5A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV26,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022744-BCV26,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB
TRANS PNP DARL 30V 0.5A TO236AB
TRANS PNP DARL 30V 0.5A TO236AB
TRANS, DARLINGTON, -30V, 220MHZ, SOT23-3; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-30V; Power Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:4000hFE; Transistor Case Style:SOT-23; No. RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | BCV26,215 | 276-BCV26,215 | 1022744-BCV26,215 | 1727-4893-2-ND | BCV26,215 | BCV26,215 | 82AC9888 |
| Product Name | PNP Darlington transistor | Automotive 30V 0.5A 250mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCV26,215 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Darlington, -30V, 220Mhz, Sot23-3; Transistor Polarity Nexperia |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | -500 milliamps | |||
| PD | 250 milliwatts | 250 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT23; SOT23 SOT23 | SOT3; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Polarity | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP |