Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846AW-QF

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70 BC856W-Q BC846AW-Q BC856AW-Q BC846BW-Q BC856BW-Q Features and benefits General-purpose transistors SMD plastic package Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70 BC856W-Q BC846AW-Q BC856AW-Q BC846BW-Q BC856BW-Q Features and benefits General-purpose transistors SMD plastic package Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, qualified to AEC-Q101 for automotive applications. The device has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. DC current gain ranges from 110 to 220 for the BC846AW-Q variant under specified conditions. Thermal resistance from junction to ambient is 625 K/W. Applications include general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, qualified to AEC-Q101 for automotive applications. The device has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. DC current gain ranges from 110 to 220 for the BC846AW-Q variant under specified conditions. Thermal resistance from junction to ambient is 625 K/W. Applications include general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846AW-QF - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846AW-QF
65 V, 100 mA NPN general-purpose transistors BC846AW-QF
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70 BC856W-Q BC846AW-Q BC856AW-Q BC846BW-Q BC856BW-Q Features and benefits General-purpose transistors SMD plastic package Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846W-Q

SOT323

SC-70

BC856W-Q

BC846AW-Q

BC856AW-Q

BC846BW-Q

BC856BW-Q

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846AW-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846AW-QFTR-ND
Single Bipolar Transistors 1727-BC846AW-QFTR-ND
TRANS NPN 65V 0.1A SOT-323

TRANS NPN 65V 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC846AW-QF 1727-BC846AW-QFTR-ND
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps
VCEO 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC816-16W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers