Nexperia B.V. PNP general purpose transistor BC858B,235

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification.
Request a Quote Datasheet
Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose transistor - BC858B,235 - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose transistor
BC858B,235
PNP general purpose transistor BC858B,235
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification.

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)

Applications

  • General purpose switching and amplification.
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048437-BC858B,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048437-BC858B,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048437-BC858B,235
Win Source Part Number: 1048437-BC858B,235 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MUN2213T1; MUN2111T1; MUN2130T1; BC848B-13-F; 2PD601AR,115; PDTC123JK115"BC858B, 235"; BC858B 235; BC858B-235; BC858B235; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 933589790235,BC858B, 235-ND,568-13118-1,5 68-13118-2,568-13118 -2-ND,568-13118-1-ND ,568-13118-6-ND,568- 13118-6,1727-2639-6, BC858B /T3,1727-2639-2,BC85 8B /T3-ND,1727-2639-1,N EXNEXBC858B,235,2156 -BC858B,235-NEX Base Product Number: BC858

Win Source Part Number: 1048437-BC858B,235
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MUN2213T1; MUN2111T1; MUN2130T1; BC848B-13-F; 2PD601AR,115; PDTC123JK115"BC858B,235"; BC858B 235; BC858B-235; BC858B235;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 933589790235,BC858B,235-ND,568-13118-1,568-13118-2,568-13118-2-ND,568-13118-1-ND,568-13118-6-ND,568-13118-6,1727-2639-6,BC858B /T3,1727-2639-2,BC858B /T3-ND,1727-2639-1,NEXNEXBC858B,235,2156-BC858B,235-NEX
Base Product Number: BC858

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC858B,235
Bipolar Transistor 276-BC858B,235
BC856; BC857; BC858 - PNP general purpose transistors TO-236 3-Pin Product overview: BC858B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B,235 can be used for catalog matching and distributor lookup.

BC856; BC857; BC858 - PNP general purpose transistors TO-236 3-Pin Product overview: BC858B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC858B,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2639-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2639-1-ND
Single Bipolar Transistors 1727-2639-1-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2639-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2639-2-ND
Single Bipolar Transistors 1727-2639-2-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2639-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2639-6-ND
Single Bipolar Transistors 1727-2639-6-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858B,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858B,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858B,235
TRANS PNP 30V 0.1A TO236AB

TRANS PNP 30V 0.1A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6458 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6458
Transistor, Bipolar Rohs Compliant Nexperia 28AK6458
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
TRANS PNP 30V 0.1A SOT23 - 554-BC858B,235 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 0.1A SOT23
554-BC858B,235
TRANS PNP 30V 0.1A SOT23 554-BC858B,235
TRANS PNP 30V 0.1A SOT23

TRANS PNP 30V 0.1A SOT23

Supplier's Site
Single Bipolar Transistors - BC858B,235 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC858B,235
Single Bipolar Transistors BC858B,235
TRANS PNP 30V 0.1A TO236AB

TRANS PNP 30V 0.1A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC858B,235 1048437-BC858B,235 276-BC858B,235 BC858B,235 1727-2639-1-ND BC858B,235 28AK6458 554-BC858B,235 BC858B,235
Product Name PNP general purpose transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia TRANS PNP 30V 0.1A SOT23 Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 30 volts 30 volts
PD 250 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
 - BC847BW/ZLF - Rochester Electronics
Specs
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers