Nexperia B.V. 45 V, 100 mA PNP general-purpose transistor BC857BM,315

Description
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Board space 1.3 × 0.9 mm AEC-Q101 qualified Applications General-purpose small signal DC Low and medium frequency AC applications Mobile applications
Request a Quote
Description
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Board space 1.3 × 0.9 mm AEC-Q101 qualified Applications General-purpose small signal DC Low and medium frequency AC applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a leadless ultra small SOT883 (1.0 mm × 0.6 mm × 0.5 mm) surface-mounted plastic package, with a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a peak collector current of -200 mA. It has a DC current gain range of 220 to 475, a base-emitter voltage of -600 to -750 mV at -2 mA, and a collector-emitter saturation voltage of up to -200 mV at -10 mA collector current and -0.5 mA base current. The device is rated for a maximum junction temperature of 150 °C and has a thermal resistance of 290 K/W when mounted on a 1 cm² collector pad. The NPN complement is the BC847M series.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a leadless ultra small SOT883 (1.0 mm × 0.6 mm × 0.5 mm) surface-mounted plastic package, with a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a peak collector current of -200 mA. It has a DC current gain range of 220 to 475, a base-emitter voltage of -600 to -750 mV at -2 mA, and a collector-emitter saturation voltage of up to -200 mV at -10 mA collector current and -0.5 mA base current. The device is rated for a maximum junction temperature of 150 °C and has a thermal resistance of 290 K/W when mounted on a 1 cm² collector pad. The NPN complement is the BC847M series.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistor - BC857BM,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistor
BC857BM,315
45 V, 100 mA PNP general-purpose transistor BC857BM,315
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Board space 1.3 × 0.9 mm AEC-Q101 qualified Applications General-purpose small signal DC Low and medium frequency AC applications Mobile applications

PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package.

NPN complement: BC847BM

Features and benefits

  • Leadless ultra small SMD plastic package
  • Power dissipation comparable to SOT23
  • Board space 1.3 × 0.9 mm
  • AEC-Q101 qualified

Applications

  • General-purpose small signal DC
  • Low and medium frequency AC applications
  • Mobile applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1003397-BC857BM,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1003397-BC857BM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1003397-BC857BM,315
Win Source Part Number: 1003397-BC857BM,315 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-101, SOT-883 Supplier Device Package: SOT-883 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-7356-2,BC857BM T/R,1727-7356-1,BC85 7BM T/R-ND,BC857BM,315-N D,934057147315,1727- 7356-6,NEXNEXBC857BM ,315,2156-BC857BM,31 5-NEX Base Product Number: BC857

Win Source Part Number: 1003397-BC857BM,315
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-101, SOT-883
Supplier Device Package: SOT-883
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7356-2,BC857BM T/R,1727-7356-1,BC857BM T/R-ND,BC857BM,315-ND,934057147315,1727-7356-6,NEXNEXBC857BM,315,2156-BC857BM,315-NEX
Base Product Number: BC857

Buy Now Datasheet
Singapore, Singapore
DFN Bipolar Transistor
276-BC857BM,315
DFN Bipolar Transistor 276-BC857BM,315
BC857M series - PNP general purpose transistors DFN 3-Pin Product overview: BC857BM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BM,315 can be used for catalog matching and distributor lookup.

BC857M series - PNP general purpose transistors DFN 3-Pin Product overview: BC857BM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC857BM,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-7356-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7356-2-ND
Single Bipolar Transistors 1727-7356-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-7356-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7356-1-ND
Single Bipolar Transistors 1727-7356-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-7356-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7356-6-ND
Single Bipolar Transistors 1727-7356-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - BC857BM,315 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BM,315
Single Bipolar Transistors BC857BM,315
TRANS PNP 45V 0.1A SOT883

TRANS PNP 45V 0.1A SOT883

Supplier's Site Datasheet
Transistor, Bipolar, Pnp, -45V, Sot883-3; Transistor Polarity Nexperia - 94Y9710 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -45V, Sot883-3; Transistor Polarity Nexperia
94Y9710
Transistor, Bipolar, Pnp, -45V, Sot883-3; Transistor Polarity Nexperia 94Y9710
TRANSISTOR, BIPOLAR, PNP, -45V, SOT883-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -45V, SOT883-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP 45V 0.1A SOT883 - 554-BC857BM,315 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT883
554-BC857BM,315
TRANS PNP 45V 0.1A SOT883 554-BC857BM,315
TRANS PNP 45V 0.1A SOT883

TRANS PNP 45V 0.1A SOT883

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BM,315
TRANS PNP 45V 0.1A SOT883

TRANS PNP 45V 0.1A SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC857BM,315 1003397-BC857BM,315 276-BC857BM,315 BC857BM,315 1727-7356-2-ND BC857BM,315 94Y9710 554-BC857BM,315 BC857BM,315
Product Name 45 V, 100 mA PNP general-purpose transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DFN Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Transistor, Bipolar, Pnp, -45V, Sot883-3; Transistor Polarity Nexperia TRANS PNP 45V 0.1A SOT883 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 SOT3 SOT883 SC-101, SOT-883 SC-101, SOT-883 TO-3 AEC-Q101
IC(max) -100 milliamps 100 milliamps 100 milliamps -100 milliamps 100 milliamps
VCEO -45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
NPN general purpose transistor - 2PC4617QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers