PNP/PNP general-purpose transistor pair in a very small Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BC846BS
NPN/PNP complement: BC846BPN
Features and benefits
Applications
TRANS 2PNP 65V 0.1A 6TSSOP
TRANS 2PNP 65V 0.1A 6TSSOP
TRANS 2PNP 65V 0.1A 6TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Win Source Part Number: 1377046-BC856BS,135
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BC856
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 300mW
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
Product Number | BC856BS,135 | BC856BS,135 | 1727-BC856BS,135CT-ND | 1377046-BC856BS,135 | 28AK6433 |
Product Name | 65 V, 100 mA PNP/PNP general-purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Transistor, Bipolar Rohs Compliant Nexperia |
Polarity | PNP | PNP | PNP | ||
Package Type | SOT363 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | SOT3 | TO-3 |
IC(max) | -100 milliamps | 100 milliamps | |||
VCEO | -65 volts | 65 volts | |||
PD | 200 milliwatts |